Sitecom logo

Sitecom CF Card 5 in 1 card reader

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34964
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
10 year
Long product name Sitecom CF Card 5 in 1 card reader:

CF Card card reader 5 in 1

Short summary description Sitecom CF Card 5 in 1 card reader:

Sitecom CF Card card reader 5 in 1, 2.82 oz (80 g), Windows 98SE/ME/2000/XP Windows CE, 2.06 x 3.85 x 0.512" (52.3 x 97.8 x 13 mm)

Long summary description Sitecom CF Card 5 in 1 card reader:

Sitecom CF Card card reader 5 in 1. Weight: 2.82 oz (80 g). Compatible operating systems: Windows 98SE/ME/2000/XP Windows CE. Dimensions (WxDxH): 2.06 x 3.85 x 0.512" (52.3 x 97.8 x 13 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.