location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA275UHD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003865 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112186
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:16:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 5 ms 350 cd/m² 1000:1
  • - 35 W
Guarantee: 3 years
Long product name NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black :
The short editorial description of NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

27" IPS TFT with W-LED, 3840 x 2160, 16:9, 350cd/m2, 1000:1, 6ms, DisplayPort, DVI-D, HDMI, USB 3.0 x 3, USB 2.0
More>>>
Short summary description NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync EA275UHD, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

NEC MultiSync EA275UHD. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:44
Uk has collected 6 expert reviews for NEC MultiSync EA275UHD LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tomshardware.co.uk
Updated:
2016-11-14 22:36:44
NEC adds to its Ultra HD offerings with a 27-inch IPS model, the EA275UHD. Solid build quality and performance mark this enterprise-ready display.The mainstay of NEC's consumer display offerings are the EA and PA-series screens. PA encompasses professiona...
Good Carvedfromstone build quality, bright sharp picture, complete OSD, software calibration tools available...
Bad Inaccurate gamma without SpectraView...
Bottom line The EA275UHD isn't perfect; no monitor is, but we think any user outside a hardcore gamer would be happy to own one. It sports a bright sharp image with excellent contrast, good color saturation and pixel density to spare. Build quality is second-to-non...
0%
tomshardware.com
Updated:
2016-11-14 22:36:44
NEC is not a company to rush to market with every emerging trend in monitor technology. It usually waits a bit to make sure everything is right before releasing a new category of product. When we started reviewing Ultra HD monitors in early 2014, all you...
Good Carvedfromstone build quality, bright sharp picture, complete OSD, software calibration tools available...
Bad Inaccurate gamma without SpectraView...
Bottom line The EA275UHD isn't perfect; no monitor is, but we think any user outside a hardcore gamer would be happy to own one. It sports a bright sharp image with excellent contrast, good color saturation and pixel density to spare. Build quality is second-to-non...
0%
pcmag.com
Updated:
2016-11-14 22:36:44
NEC's MultiSync desktop monitors have long been known for their outstanding performance, and the latest addition to the line, the EA275UHD ($799), continues that trend. Based on a 27-inch Advanced High-Performance In-Plane Switching (AH-IPS) panel with a...
Good Excellent color and gray-scale performance, Sharp 4K picture, Wide viewing angles...
Bad Middling port selection, Lacks advanced color adjustments...
Bottom line The NEC MultiSync EA275UHD is a 27-inch In-Plane Switching (IPS) monitor that delivers crisp Ultra High-Definition (UHD) imagery, accurate colors, and outstanding gray-scale performance...
80%
Brand Image Article code product Stock Price from
NEC

NEC MultiSync EA275UHD LED display 27" 3840 x 2160 pixels 4K Ultra HD White
(show image)
60003867 EA275UHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)