location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Reel 10 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2430
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646053105
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multi-position reel
  • - Material: PVC
  • - 3.04 lbs (1.38 kg)
  • - Green, Gray, Yellow
Long product name Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow :
The short editorial description of Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow

Micro Reel, 10 m
More>>>
Short summary description Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow:
This short summary of the Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2430, Multi-position reel, Green, Gray, Yellow, PVC, 3.04 lbs (1.38 kg), 0.354" (9 mm)

Long summary description Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow:
This is an auto-generated long summary of Hozelock 2430 garden hose reel Multi-position reel Green, Gray, Yellow based on the first three specs of the first five spec groups.

Hozelock 2430. Product type: Multi-position reel, Product color: Green, Gray, Yellow, Material: PVC. Weight: 3.04 lbs (1.38 kg). Hose diameter: 0.354" (9 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 2432 garden hose reel Cart reel Manual Gray, Orange
(show image)
2432 45m Assembled Hose Cart with 20m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2425 4440 garden hose reel Ground-standing reel Lime
(show image)
2425 4440 Seasons Pico Reel Lime Green 10 m 0.00
(excl. VAT)
0 (incl. VAT)