location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 03517-20 weeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Weeding Trowel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03517-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500351706
Category: Weeders Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 15:40:57
The date of the most recent change of the data-sheet in Icecat's system
Product sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Gardena 03517-20 weeder :
The short editorial description of Gardena 03517-20 weeder

110cm, two special blades
More>>>
Short summary description Gardena 03517-20 weeder:
This short summary of the Gardena 03517-20 weeder data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 03517-20, Black, 1 pc(s), 4.33" (110 mm)

Long summary description Gardena 03517-20 weeder:
This is an auto-generated long summary of Gardena 03517-20 weeder based on the first three specs of the first five spec groups.

Gardena 03517-20. Handle color: Black, Number of products included: 1 pc(s). Height: 4.33" (110 mm)

Brand Image Article code product Stock Price from
Gardena

Gardena 3019 weeder
(show image)
03019-20 Combisystem Grubber Assortment 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3001-20 weeder
(show image)
03001-20 3001-20 0.00
(excl. VAT)
0 (incl. VAT)