location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable 10m VGA 2xD-sub 15pins f LV-CA02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2016A001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999301839
Category: VGA Cables Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:01:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m) :
The short editorial description of Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m)

Cable 10m VGA 2xD-sub 15pins f LV-CA02
More>>>
Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m):
The official marketing text of Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m) as supplied by the manufacturer

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Canon products include full-color as well as black-and-white copiers, printers, micrographics and image filing systems, facsimile machines, calculators, cameras and lenses, camcorders, semiconductor, broadcast and optical equipment, flatbed scanners, and other specialized industrial products.

Short summary description Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m):
This short summary of the Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02, 393.7" (10 m), 1 x 15 pin HD D-Sub (HD-15) - male, 1 x 15 pin HD D-Sub (HD-15) - male

Long summary description Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m):
This is an auto-generated long summary of Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02 VGA cable 393.7" (10 m) based on the first three specs of the first five spec groups.

Canon Cable 10m VGA 2xD-sub 15pins f LV-CA02. Cable length: 393.7" (10 m). Connector(s): 1 x 15 pin HD D-Sub (HD-15) - male, 1 x 15 pin HD D-Sub (HD-15) - male

Features
Cable length *
393.7" (10 m)
Other features
Connector(s)
1 x 15 pin HD D-Sub (HD-15) - male, 1 x 15 pin HD D-Sub (HD-15) - male
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)