location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 9040EU 700 V Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phase Rotation Indicator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4014969
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 17:43:12
The date of the most recent change of the data-sheet in Icecat's system
Fluke 4014969 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 9040EU 700 V Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 phase indication
  • - Indication of phase rotation
  • - Clear LCD display
  • - No battery required
Guarantee: 2 years
Long product name Fluke 9040EU 700 V Black, Yellow :
The short editorial description of Fluke 9040EU 700 V Black, Yellow

40-700 V, 15-400 Hz, IP40
More>>>
Short summary description Fluke 9040EU 700 V Black, Yellow:
This short summary of the Fluke 9040EU 700 V Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 9040EU, 700 V, Black, Yellow, 15 - 400 Hz, IP40, 0 - 40 °C, 2.4" (61 mm)

Long summary description Fluke 9040EU 700 V Black, Yellow:
This is an auto-generated long summary of Fluke 9040EU 700 V Black, Yellow based on the first three specs of the first five spec groups.

Fluke 9040EU. Operating voltage (max): 700 V, Housing color: Black, Yellow, Frequency range: 15 - 400 Hz. Width: 2.4" (61 mm), Depth: 1.06" (27 mm), Height: 4.88" (124 mm)

Country Distributor
United Kingdom 1 distributor(s)