location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-471U-RP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-471U-RP-PT-4G
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 18:50:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business NAS Rack (1U) Black
  • - QNAP Turbo System 4.1 +
  • - Number of storage drives supported: 4 HDD & SSD
  • - Intel® Pentium® G3250 3.2 GHz Intel® HD Graphics
  • - 4 DDR3 Memory slots: 4
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250 :
The short editorial description of QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250

4 x 3.5" / 2.5" HDD / SSD, Intel Pentium G3250 (3.2 GHz, 2-Core), 4 GB DDR3 RAM, 512MB DOM, 4 x Gigabit Ethernet RJ-45, 4 x USB 3.0, 4 x USB 2.0, 1 x HDMI, 1U Rackmount, Redundant PS
More>>>
QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250:
The official marketing text of QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250 as supplied by the manufacturer

The QNAP TVS-471U-RP, featuring the easy-to-use QTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TVS-471U-RP is 10GbE-ready, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.

Short summary description QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250:
This short summary of the QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-471U-RP, NAS, Rack (1U), Intel® Pentium®, G3250, Black

Long summary description QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250:
This is an auto-generated long summary of QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250 based on the first three specs of the first five spec groups.

QNAP TVS-471U-RP. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5". Processor family: Intel® Pentium®, Processor manufacturer: Intel, Processor model: G3250. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 32 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, SMB2.1, SMB3.0, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI,.... On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1100 MHz, Maximum on-board graphics card memory: 1.7 GB

Storage
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
G3250
Processor frequency *
3.2 GHz
Processor cores
2
Processor threads
2
Processor cache
3 MB
L3 cache
3 MB
Bus type
DMI
CPU configuration (max)
1
ECC supported by processor
Yes
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR1K7
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Pentium G3000 series for Desktop
Processor socket
LGA 1150 (Socket H3)
Scalability
1S
Stepping
C0
System bus rate
5 GT/s
Tcase
72 °C
Thermal Design Power (TDP)
53 W
On-board graphics card model
Intel® HD Graphics
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
21.3 GB/s
Conflict-Free processor
Yes
Memory
Internal memory type
DDR3
Maximum RAM supported
32 GB
Memory slots
4
Internal memory *
4 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, SMB2.1, SMB3.0, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card DirectX version
11.1
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Rack (1U)
Cooling type *
Active
Product color
Black
Number of fans
2 fan(s)
Fan diameter
1.57" (4 cm)
Drive bay locking
Yes
LED indicators
Yes
Built-in display
No
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
42.1 dB
Built-in optical drive
No
Card reader integrated
No
Management protocols
SNMP v2 & v3
Web-based management
Yes
Performance
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1 +
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
Power consumption (typical)
65.88 W
Power consumption (sleep)
56.6 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
17.3" (439 mm)
Depth *
19.6" (499 mm)
Height *
1.73" (44 mm)
Weight
16.8 lbs (7.63 kg)
Package weight
25.6 lbs (11.6 kg)
Packaging content
Cables included
LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Secure Key Technology version
1.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
No
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2013C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
83538
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:43:50
Uk has collected 2 expert reviews for QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black G3250 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-14 22:43:50
Competition in the SMB NAS market shows no signs of slowing down and Qnap ups the pressure with its first 10GbE-ready 1U rack appliance. On review is the TVS-471U-RP-i3-4G equipped with a speedy 3.5GHz Core i3-4150 CPU and 4GB of DDR3 memory which can be...
Good Comparatively inexpensive, Fast 10GbE performance, Huge expansion potential, Snapshots...
Bad Insufficient cooling creates high fan noise levels...
Bottom line A slim-line rack appliance with storage features aplenty and good performance but internal cooling design is very poor...
60%
Country Distributor
Deutschland 1 distributor(s)