location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hagen Check ‘Hagen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laguna Pond Fountain Pump Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT8150
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘Hagen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hagen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 18:32:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum delivery height: 35.4" (0.9 m)
  • - 700 l/h
  • - 10 W
  • - Cable length: 393.7" (10 m)
  • - Black
Guarantee: 2 Years
Long product name Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h :
The short editorial description of Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h

700 LPH / 185 U.S. GPH, 1400 L, 115V/60Hz
More>>>
Short summary description Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h:
This short summary of the Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

Hagen Laguna Pond Fountain Pump Kit, 10 W, 700 l/h, Black

Long summary description Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h:
This is an auto-generated long summary of Hagen Laguna Pond Fountain Pump Kit 10 W 700 l/h based on the first three specs of the first five spec groups.

Hagen Laguna Pond Fountain Pump Kit. Product color: Black. Maximum delivery height: 35.4" (0.9 m), Flow rate: 700 l/h, Delivery head: 35.4" (0.9 m). Power: 10 W, AC input voltage: 115 V, AC input frequency: 60 Hz. Cable length: 393.7" (10 m)