location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14121-33 headphone/headset accessory Ear hook

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Stealth UC Ear Gels Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-33 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991018431 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14121-33 headphone/headset accessory Ear hook
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 EarGels™ & 2 Earhooks for Jabra Stealth
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 100-62930000-00
Long product name Jabra 14121-33 headphone/headset accessory Ear hook :
The short editorial description of Jabra 14121-33 headphone/headset accessory Ear hook

Jabra Stealth UC Ear Gels Pack
More>>>
Jabra 14121-33 headphone/headset accessory Ear hook:
The official marketing text of Jabra 14121-33 headphone/headset accessory Ear hook as supplied by the manufacturer

6 EarGels™ & 2 Earhooks for Jabra Stealth.

Short summary description Jabra 14121-33 headphone/headset accessory Ear hook:
This short summary of the Jabra 14121-33 headphone/headset accessory Ear hook data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14121-33, Ear hook, Black, Orange, White

Long summary description Jabra 14121-33 headphone/headset accessory Ear hook:
This is an auto-generated long summary of Jabra 14121-33 headphone/headset accessory Ear hook based on the first three specs of the first five spec groups.

Jabra 14121-33. Product type: Ear hook, Product color: Black, Orange, White

Features
Product type *
Ear hook
Brand compatibility *
Jabra
Compatibility
Stealth UC
Product color
Black, Orange, White
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
8 pc(s)
Packaging data
Package width
2.56" (65 mm)
Package depth
0.394" (10 mm)
Packaging data
Package height
1.97" (50 mm)
Package weight
0.353 oz (10 g)
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
15.3" (388 mm)
Master (outer) case length
10.6" (268 mm)
Master (outer) case height
23" (583 mm)
Master (outer) case weight
3.31 lbs (1.5 kg)
Quantity per master (outer) case
100 pc(s)
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)