Sencor logo

Sencor SRC 110 radio Clock Analog Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29741
Info modified on:
27 Oct 2022, 09:41:49
Long product name Sencor SRC 110 radio Clock Analog Black, Silver:

Snooze, AM/FM Radio, 570g

Short summary description Sencor SRC 110 radio Clock Analog Black, Silver:

Sencor SRC 110, Clock, Analog, AM, FM, Digital, Blue, Black, Silver

Long summary description Sencor SRC 110 radio Clock Analog Black, Silver:

Sencor SRC 110. Radio type: Clock, Tuner type: Analog, Supported radio bands: AM, FM. Display type: Digital, Backlight color: Blue. Product color: Black, Silver. Power source: AC. Width: 7.48" (190 mm), Depth: 2.36" (60 mm), Height: 3.94" (100 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.