Apple logo

Apple Watch 1.5" OLED Digital 312 x 390 pixels Touchscreen Stainless steel Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17582
Info modified on:
30 Mar 2023, 20:53:46
Long product name Apple Watch 1.5" OLED Digital 312 x 390 pixels Touchscreen Stainless steel Wi-Fi:

42mm, Retina display, S1, Wi-Fi, Bluetooth, watchOS, Stainless Steel Case, White Sport Band

Short summary description Apple Watch 1.5" OLED Digital 312 x 390 pixels Touchscreen Stainless steel Wi-Fi:

Apple Watch, 1.5", OLED, Touchscreen, 8 GB, Wi-Fi, 1.76 oz (50 g)

Long summary description Apple Watch 1.5" OLED Digital 312 x 390 pixels Touchscreen Stainless steel Wi-Fi:

Apple Watch. Display diagonal: 1.5", Display technology: OLED, Display resolution: 312 x 390 pixels, Touchscreen. RAM capacity: 512 MB, Flash memory: 8 GB. Wi-Fi. Weight: 1.76 oz (50 g). Band material: Fluoroelastomer, Band color: White. Operating system installed: watchOS 1

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.