location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DCC-2300 Shoulder case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCC-2300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0041X068
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574628974
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon DCC-2300 Shoulder case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shoulder case
  • - Brand compatibility: Canon
  • - Black
Long product name Canon DCC-2300 Shoulder case Black :
The short editorial description of Canon DCC-2300 Shoulder case Black

Soft Case DCC-2300
More>>>
Canon DCC-2300 Shoulder case Black:
The official marketing text of Canon DCC-2300 Shoulder case Black as supplied by the manufacturer

The DCC-2300 case is designed expressly to house and protect the Canon PowerShot G3 X. It features a soft inner lining to aid in keeping your camera scratch- and rain-free.

Short summary description Canon DCC-2300 Shoulder case Black:
This short summary of the Canon DCC-2300 Shoulder case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DCC-2300, Shoulder case, Canon, PowerShot G3 X,PowerShot SX70 HS,PowerShot SX60 HS,PowerShot SX40 HS,PowerShot SX50 HS, Black

Long summary description Canon DCC-2300 Shoulder case Black:
This is an auto-generated long summary of Canon DCC-2300 Shoulder case Black based on the first three specs of the first five spec groups.

Canon DCC-2300. Case type: Shoulder case, Brand compatibility: Canon, Compatibility: PowerShot G3 X,PowerShot SX70 HS,PowerShot SX60 HS,PowerShot SX40 HS,PowerShot SX50 HS, Product color: Black

Features
Compatibility
PowerShot G3 X,PowerShot SX70 HS,PowerShot SX60 HS,PowerShot SX40 HS,PowerShot SX50 HS
Case type *
Shoulder case
Product color *
Black
Brand compatibility *
Canon
Weight & dimensions
Width
7.28" (185 mm)
Depth
0.591" (15 mm)
Height
10.4" (265 mm)
Weight
10.2 oz (290 g)
Country Distributor
Italia 2 distributor(s)
United Kingdom 1 distributor(s)