location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB DDR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7721-67951
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 17:30:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 128MB DDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 MB
  • - DDR
  • - 200-pin SO-DIMM
  • - 1 x 128 MB
  • - 1 pc(s)
Long product name HP 128MB DDR :
The short editorial description of HP 128MB DDR

128MB DDR, 200-Pin
More>>>
Short summary description HP 128MB DDR:
This short summary of the HP 128MB DDR data-sheet is auto-generated and uses the product title and the first six key specs.

HP 128MB DDR, 128 MB, Color LaserJet 4700, DDR, 200-pin SO-DIMM, 1 x 128 MB, 1 pc(s)

Long summary description HP 128MB DDR:
This is an auto-generated long summary of HP 128MB DDR based on the first three specs of the first five spec groups.

HP 128MB DDR. Capacity: 128 MB, Compatibility: Color LaserJet 4700, Internal memory type: DDR. Quantity per pack: 1 pc(s)

Features
Capacity *
128 MB
Internal memory type
DDR
Memory form factor
200-pin SO-DIMM
Features
Memory layout
1 x 128 MB
Compatibility *
Color LaserJet 4700
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)