StarTech.com logo

StarTech.com RKCONS17HDEU rack console 17" 1920 x 1200 pixels Steel Black 1U

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113099
Info modified on:
10 Aug 2024, 09:36:24
Guarantee:
2 Years
Long product name StarTech.com RKCONS17HDEU rack console 17" 1920 x 1200 pixels Steel Black 1U:

StarTech.com Rackmount LCD Console - 1U - 17in Screen - US Keyboard - 1080p

StarTech.com RKCONS17HDEU rack console 17" 1920 x 1200 pixels Steel Black 1U:

This 1U LCD console offers a space-saving solution for managing and monitoring your DVI or VGA servers and KVM switches from your server rack.

Easily connect peripheral devices
This LCD console features a front panel USB hub, giving you access to two USB 2.0 ports for connecting external peripherals devices. The USB hub makes it easy to add a flash drive to install software on your servers.

Maximize your screen space
Unlike some rack consoles, this versatile device supports VGA and DVI resolutions up to 1920x1080, which ensures a crystal clear high-definition display. This high-resolution console gives you more screen space enabling you to run multiple applications on the same screen, increasing your productivity.

Hassle-free system integration
The rack console features a single-port KVM module, enabling you to connect it directly to a server or to multiple KVM switches in a cascaded (daisy-chained) configuration. The KVM module offers the versatility you need for easily integrating the console into your existing server infrastructure.

The RKCONS17HDEU is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com RKCONS17HDEU rack console 17" 1920 x 1200 pixels Steel Black 1U:

StarTech.com RKCONS17HDEU, 17", 1920 x 1200 pixels, 300 cd/m², 650:1, 140°, 120°

Long summary description StarTech.com RKCONS17HDEU rack console 17" 1920 x 1200 pixels Steel Black 1U:

StarTech.com RKCONS17HDEU. Display diagonal: 17", Display resolution: 1920 x 1200 pixels, Display brightness: 300 cd/m². Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: DVI/VGA. Keyboard language: US English, Keyboard layout: QWERTY. Certification: CE, FCC. AC adapter input voltage: 100 - 240 V, AC adapter output voltage: 12 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.