Sitecom logo

Sitecom Network Cable 15m Green networking cable 590.6" (15 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41677
Info modified on:
29 Apr 2021, 11:48:46
Guarantee:
10 year
Long product name Sitecom Network Cable 15m Green networking cable 590.6" (15 m):

Network Cable 15m Green

Short summary description Sitecom Network Cable 15m Green networking cable 590.6" (15 m):

Sitecom Network Cable 15m Green, 590.6" (15 m), Green

Long summary description Sitecom Network Cable 15m Green networking cable 590.6" (15 m):

Sitecom Network Cable 15m Green. Cable length: 590.6" (15 m), Product color: Green

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.