location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Notebook Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-025
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Silver
Guarantee: 10 years
Long product name Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver :
The short editorial description of Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver

USB 2.0 Notebook Hub w/pa
More>>>
Short summary description Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver:
This short summary of the Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom USB 2.0 Notebook Hub, 480 Mbit/s, Silver, Windows 98SE/2000/ME/XP Mac OS 8.6 ~ 10.x, 10.7 oz (302 g), USB 2.0/1.1/1.0, 8.86 x 5.71 x 1.38" (225 x 145 x 35 mm)

Long summary description Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver:
This is an auto-generated long summary of Sitecom USB 2.0 Notebook Hub 480 Mbit/s Silver based on the first three specs of the first five spec groups.

Sitecom USB 2.0 Notebook Hub. Data transfer rate: 480 Mbit/s, Product color: Silver. Compatible operating systems: Windows 98SE/2000/ME/XP Mac OS 8.6 ~ 10.x. Weight: 10.7 oz (302 g). Interface: USB 2.0/1.1/1.0, Dimensions (WxDxH): 8.86 x 5.71 x 1.38" (225 x 145 x 35 mm), Compliance industry standards: EHCI, UHCI, OHCI. I/O ports: 4x USB 1x Power

Brand Image Article code product Stock Price from
Sitecom

Sitecom USB 2.0 Hub 7 port 480 Mbit/s
(show image)
CN-035 USB 2.0 Hub 7 port 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 Hub 4-port w/pa 480 Mbit/s Silver
(show image)
CN-034 USB 2.0 Hub 4-port w/pa 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB micro hub 12 Mbit/s
(show image)
CN-007 USB micro hub 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 pocket hub 480 Mbit/s
(show image)
CN-032 USB 2.0 pocket hub 0.00
(excl. VAT)
0 (incl. VAT)