location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD-001
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 year
Long product name Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader :
The short editorial description of Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader

Internal Media Dock 7 in 1 + USB 2.0 + Firewire + Audio IN/OUT
More>>>
Short summary description Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader:
This short summary of the Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT, 5.25", PC, 4.06 oz (115 g), Windows 98SE/ME/2000/XP, 1.93 x 1.65 x 2.76" (49 x 42 x 70 mm), 2x USB 1x Firewire 1x Microphone 1x Headphone

Long summary description Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader:
This is an auto-generated long summary of Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT card reader based on the first three specs of the first five spec groups.

Sitecom Internal Media Dock 7-in-1 + USB 2.0 + Firewire + Audio IN/OUT. Supported drive bays: 5.25", Compatible products: PC. Weight: 4.06 oz (115 g). Compatible operating systems: Windows 98SE/ME/2000/XP. Dimensions (WxDxH): 1.93 x 1.65 x 2.76" (49 x 42 x 70 mm). I/O ports: 2x USB 1x Firewire 1x Microphone 1x Headphone

Brand Image Article code product Stock Price from
Sitecom

Sitecom USB 2.0 Multi Memory card reader
(show image)
MD-014 USB 2.0 Multi Memory Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 16-in1 MS Reader card reader
(show image)
MD-013 USB 2.0 16-in1 MS Reader 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom USB 2.0 - 26 in 1 card reader
(show image)
MD-008 USB 2.0 Card Reader - 26 in 1 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Mobile Data Copier card reader
(show image)
MD-011 Mobile Data Copier 0.00
(excl. VAT)
0 (incl. VAT)