location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 177.2" (4.5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-113 Firewire 800 Cable 9/9 pin 4.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-113
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 years
Long product name Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 177.2" (4.5 m) Black :
The short editorial description of Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 177.2" (4.5 m) Black

FW-113 Firewire 800 Cable 9/9 pin 4.5m
More>>>
Short summary description Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 177.2" (4.5 m) Black:
This short summary of the Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 177.2" (4.5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m, Black, 177.2" (4.5 m)

Long summary description Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 177.2" (4.5 m) Black:
This is an auto-generated long summary of Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 177.2" (4.5 m) Black based on the first three specs of the first five spec groups.

Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m. Product color: Black. Cable length: 177.2" (4.5 m)

Brand Image Article code product Stock Price from
Sitecom

Sitecom Firewire 800 Cable 9/4-pin - 1.8m 70.9" (1.8 m) Black
(show image)
FW-110 Firewire 800 Cable 9/4-pin - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Firewire 800 cable 9/9 pin - 1.8m 70.9" (1.8 m) Black
(show image)
FW-112 Firewire 800 cable 9/9 pin - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Firewire 800 cable 9/6-pin – 1.8m 70.9" (1.8 m) Black
(show image)
FW-111 Firewire 800 cable 9/6-pin – 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom FW-100 FireWire cable 70.9" (1.8 m) Black
(show image)
FW-100 Firewire Cable 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom FW-103 FireWire cable 70.9" (1.8 m) Black
(show image)
FW-103 Firewire Cable 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Firewire cable 6/6 pin 1.8m 70.9" (1.8 m) Black
(show image)
FW-101 Firewire cable 6/6 pin 1.8m 0.00
(excl. VAT)
0 (incl. VAT)