Sitecom logo

Sitecom USB 2.0 to VGA adapter interface cards/adapter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42546
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
10 years
Long product name Sitecom USB 2.0 to VGA adapter interface cards/adapter:

USB 2.0 to VGA adapter

Short summary description Sitecom USB 2.0 to VGA adapter interface cards/adapter:

Sitecom USB 2.0 to VGA adapter, USB, EHCI, 2.05" (52 mm), 4.09" (104 mm), 0.945" (24 mm), 3.21 oz (91 g)

Long summary description Sitecom USB 2.0 to VGA adapter interface cards/adapter:

Sitecom USB 2.0 to VGA adapter. Host interface: USB. Certification: EHCI. Width: 2.05" (52 mm), Depth: 4.09" (104 mm), Height: 0.945" (24 mm). Data transfer rate: 480 Mbit/s, Platform: PC, Minimum system requirements: 1 x USB port

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.