location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Anywhere 2 Wireless Mobile Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004374 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206057777 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel Laser 1600 DPI Black, Brown
  • - Right-hand RF Wireless + Bluetooth 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 7 Works on any surface
  • - Power source: Batteries
  • - 2 Rechargeable Lithium Polymer (LiPo) 500 mAh
Guarantee: 2 years
Long product name Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI :
The short editorial description of Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI

MX Anywhere 2, Darkfield Laser, 400dpi-1600dpi, Bluetooth, LiPo 500mAh, 2.4GHz
More>>>
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI:
The official marketing text of Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI as supplied by the manufacturer

MAKE THINGS HAPPEN ANYWHERE
Your job doesn’t just happen in a room with your name on the door. It happens in coffee shops, airplane seats, hotel rooms and off-site meetings. The compact and powerful MX Anywhere 2 works everywhere you do and on virtually any surface—even glass.*
* 4 mm minimum thickness.

TRACKS VIRTUALLY ANYWHERE
This wireless travel mouse performs anywhere you need it to—glass tables in your hotel room, shiny laminate tops, train and airplane tray tables, and even your jeans. Unlike traditional laser and optical mice which use irregularities on the surface to track mouse movements, Darkfield technology uses the smallest possible detail to create a micro-road map of the surface.
In tests, the mouse performed best on glass with a minimum thickness of 4mm.

COMPACT, SCULPTED SHAPE
Compact enough to take with you anywhere, this wireless mobile mouse is designed to help you make things happen anywhere—at home, at work, or on the go.

DUAL CONNECTIVITY AND EASY-SWITCH TECHNOLOGY
Connect this performance mouse via included Logitech Unifying Receiver or via Bluetooth® Smart wireless technology. Thanks to Logitech Easy-Switch™ technology pair up to three devices and easily switch between them with the touch of a button.

HYPER-FAST SCROLL
Scroll through long documents or web pages faster and easier. Or, press the wheel and shift to click-to-click mode for precise navigation.
In free-spinning mode, you coast smoothly and quickly through the longest documents and Web pages, stopping instantly when you need to. In click-to-click mode you can scroll precisely through spreadsheets, photo albums or playlists.

RECHARGEABLE BATTERY
Charge quickly and get enough power for a full day of usage in only 4 minutes, with no down time while recharging. A full charge can last up to 2 months*.
When the battery gets low, an indicator light lets you know. Recharging is fast and easy. Just plug MX Anywhere 2 into your computer using the micro-USB charging cable. Continue using your mouse while it charges.

* Based on a 6-hour daily office use. Battery life may vary based on user and computing conditions.

Short summary description Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI:
This short summary of the Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Anywhere 2 Wireless Mobile Mouse, Right-hand, Laser, RF Wireless + Bluetooth, 1600 DPI, Black, Brown

Long summary description Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI:
This is an auto-generated long summary of Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI based on the first three specs of the first five spec groups.

Logitech MX Anywhere 2 Wireless Mobile Mouse. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product color: Black, Brown

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Travel
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
7
Button functions
DPI switch
Recommended usage
PC/Laptop
Customizable movement resolution
Yes
Number of movement resolution modes
7
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product color *
Black, Brown
Surface coloration
Monochromatic
LED indicators
Yes
Ergonomics
Works on any surface
Yes
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
Micro-USB Type-B
Number of batteries supported
2
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
Battery life (max)
360 h
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
3.95" (100.3 mm)
Depth
1.35" (34.4 mm)
Height
2.43" (61.6 mm)
Weight
3.74 oz (106 g)
Receiver width
0.563" (1.43 cm)
Receiver depth
0.256" (6.5 mm)
Receiver height
0.587" (1.49 cm)
Receiver weight
0.0575 oz (1.63 g)
Packaging data
Cables included
Micro-USB
Bundled software
Logitech Options
Package width
1.77" (45 mm)
Package depth
5.51" (140 mm)
Package height
7.09" (180 mm)
Package weight
8.82 oz (250 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
User guide
Yes
Battery
Battery capacity
2 Wh
Logistics data
Master (outer) case GTIN (EAN/UPC)
50992060577712
Master (outer) case width
9.88" (251 mm)
Master (outer) case length
11.5" (291 mm)
Master (outer) case height
7.91" (201 mm)
Master (outer) case weight
6.53 lbs (2.96 kg)
Quantity per pallet
1200 pc(s)
Number of cartons per pallet
10 pc(s)
Quantity per intermodal container (20ft)
19800 pc(s)
Quantity per intermodal container (40ft)
41250 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 09:33:19
Uk has collected 92 expert reviews for Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itwire.com
Updated:
2015-09-11 09:32:08
Reviewing a mouse is easy – up, down, back, forward, click – check. Well this mouse has – as they say – ‘Wait there is more!'Back in March, iTWire reviewed the MX Master mouse and likened it to a cross between the Starship Enterprise and a Battlestar Gala...
0%
techguide.com.au
Updated:
2015-09-11 09:32:08
Logitech knows everything about making a great computer mouse and they've taken all of that knowledge and all of those features and packed them into the MX Anywhere 2 – a smaller device you can take anywhere.For those who like using a mouse when they are...
Good Small, accurate, programmable, rechargeable battery...
Bad Pricey...
Bottom line Logitech's MX Anywhere 2 mouse delivers everything the discerning user would expect from a desktop mouse and packs into a small, easy-to-use, easy-to-carry device...
90%
Digitaltrends.com
Updated:
2015-09-11 09:32:45
Touchpads kinda suck. That harsh reality has plagued notebook owners ever since their invention. Even the best implementations, like those found on MacBooks or HP's Spectre x360 , leave something to be desired. A mouse is always more precise and more reli...
Good Tiny and light, Elegant design, Precise sensor, Excellent, multi-function scroll wheel, Numerous connection options...
Bad Too small for some users, Expensive...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Logitech Illuminated Keyboard ($70)This mid-range keyboard from Logitech is a good choice for users who want the convenience of a...
90%
techsmart.co.za
Updated:
2016-02-03 10:48:51
Over the years I have come to realise there are two types of mouse users – those who love the larger, full featured pointing devices and then others for whom a small, compact and lightweight is top of their requirements. The Logitech MX Anywhere 2 mouse f...
Good Comfortable and compact, Tracks on a myriad of surfaces, Easy to install and set up on multiple PCs...
Bad Expensive...
0%
itwire.com
Updated:
2016-04-03 20:21:39
If you have been hunting for a good, quality, mouse with ‘legs' it is time to expand your search to Logitech's premium MX offerings.As a precursor, I am a journalist, and I do a lot of typing and mousing – I wear normal mice out in a matter of months. Th...
0%
itwire.com
Updated:
2016-04-03 20:21:39
If you have been hunting for a good, quality, mouse with ‘legs' it is time to expand your search to Logitech's premium MX offerings.As a precursor, I am a journalist, and I do a lot of typing and mousing – I wear normal mice out in a matter of months. Th...
0%
lowyat.net
Updated:
2016-11-23 12:04:55
Most of us would agree that Logitech produces very, very durable mice. I personally own a Logitech G400 gaming mouse that has served me well for the past few years. However, it's a wired mouse, and it's not exactly very portable due to its size.Enter the...
Bottom line If you're looking for an excellent wireless mouse with a long battery life, excellent tracking and portability (and you don't mind the rather high asking price), you can't go wrong with the MX Anywhere 2. However, if you prefer bigger mice or a more comfo...
0%
chip.com.my
Updated:
2016-11-23 12:04:55
All mice are not created equal. Some are more than others, rest are of lesser build. Take example Logitech mice. They have been around the block for a couple of decades now, cresting mouse after mouse that garners great reviews and testimonials from all o...
Good Slim design, Multidevice pairing, Compact size...
Bad No storage for pico receiver...
Bottom line A great go-anywhere mouse for the road warrior, plus multi device pariing makes it very useful.(previously published in issue August 2015)...
0%
technave.com
Updated:
2016-11-23 12:04:55
For many people, the mouse remains one of the more important control devices and can't be replaced by a touchscreen or stylus. However, many of the mice currently available can't actually be used everywhere as some surfaces like glass affect the sensor of...
Bottom line Overall, the Logitech MX Anywhere 2 Wireless mouse is one of the best wireless mice you can buy. Despite the RM280 or so price tag, it is one of the few devices where you get more than what you pay for and should be perfect for those who travel and need t...
0%
nasilemaktech.com
Updated:
2016-11-23 12:04:55
We've all seen wireless mice before – from those with a dongle to those Bluetooth ones, from a cheapo China mouse to highest quality gaming mice. And most of us have heard or know what KVM is – it's a switch where multiple computers share one set of keybo...
0%
en.zinggadget.com
Updated:
2017-09-23 04:49:14
As the world well known electronic gadget manufacturer, Logitech has released a wide variety of keyboards and wireless mouse in Malaysia computer market. With all kinds of wireless mouse available in gadgets outlet, what makes the Logitech MX Anywhere 2 t...
0%
gamegrin.com
Updated:
2019-11-24 06:57:02
First off, I want to highlight I purchased this mouse for University work purposes, at a discounted rate, and spent about two months with it. I feel like I can comfortably review this mouse, and provide some thoughts on the use cases for this mouse. Produ...
Bottom line Minus the software problem, which is a slightly glaring one. This is a highly recommended as a travel mouse. However, do make sure you hand size is accommodating for its smallness for those with larger hands. Although for its original RRP of £69.99 on Ama...
60%
the-gadgeteer.com
Updated:
2015-09-11 09:31:59
Call me the computer mouse queen – I love trying out new mice for all of my devices. It's hard for me to go without one when carrying my laptop around. Logitech just released the MX Anywhere 2, a wireless mouse that enables you to connect to Windows and M...
Good Perfect travel size, great build quality, Bluetooth and Wireless USB connectivity options...
Bad Bluetooth connection has issues in certain wifi areas...
0%
Techreport.com
Updated:
2015-09-11 09:32:18
The TR staff is composed of gamers and PC enthusiasts, so most of the mice we review are usually gaming-oriented devices festooned with RGB LEDs and programmable buttons. Gamers obviously aren't the only people who use mice, though. Logitech's top-of-the-...
0%
macobserver.com
Updated:
2015-09-11 09:32:45
For me, it's hard to get away from my preference for a mouse after 30 years of use. And so, I am particularly fussy about which mouse I use. Previously, my favorite mouse was the Logitech Ultrathin Touch Mouse, and I gave it top marks in my TMO review. [N...
Good Great feel in the hand and movement on a smooth desk. Works on unusual, rough surfaces and glass even with no backing. Three Bluetooth channels or USB wireless dongle. Exceptional scrolling capabilities. Nice trade between feel in the hand and portability...
Bad None noted...
40%
runaroundtech.com
Updated:
2015-09-11 09:32:45
Finding a mouse can be a difficult thing if you're attracted to high-quality, well-designed products. Unfortunately, many mice suffer from poor ergonomics and unattractive designs. I can attest to that statement: it's difficult to find a gaming mouse that...
Good Attractive design, Bluetooth functionality, rechargable battery, programmable buttons...
Bottom line The MX Anywhere 2 is a culmination of Logitech's iteration of it's peripherals throughout the years, and it's apparent that the MX series is some of the nicest products they've ever produced. The MX Anywhere 2 has literally everything I could ever want in...
0%
geardiary.com
Updated:
2015-09-11 09:32:45
Logitech MX Anywhere 2/Images by David GoodspeedWhile no longer physically connected (ain't Bluetooth technology wonderful), the mouse is still an item that gets significant use in our day-to-day lives both at work and at home. With the Logitech MX Anywhe...
Good Stylish, ergonomic design, quick setup, rechargeable battery...
Bad Nothing that I have found...
0%
mymac.com
Updated:
2015-09-11 09:32:54
These mice, and several other Logitech products, use a tiny USB Pico Unifying Receiver dongle that plugs into your Mac (or PC). The mouse interacts wirelessly via Bluetooth with the receiver. The convenient feature here is that a single Unifying Receiver...
100%
computershopper.com
Updated:
2015-09-11 09:32:54
Prompted by the burgeoning market for Bluetooth devices and the demand for mobile mice and keyboards with cross-platform capabilities, Logitech has unveiled its MX Anywhere 2. Not much has otherwise changed, and not all the changes are good ones, but over...
Good Tracks on just about any surface, Pairs with up to three Bluetooth devices, Gesture button adds swipe commands in four directions, Up to nine programmable swipes and buttons...
Bad Pricey, Warranty is only one year, Replacing internal battery isn't easy, Button to switch Bluetooth devices hidden under mouse...
Bottom line Bluetooth connectivity, charging via USB, and support for gestures ramp up the value of this new take on an old favorite. It's not cheap, and replacing the battery will be a chore, but it's a solid choice for a lightweight portable mouse. Read More…...
70%
legitreviews.com
Updated:
2015-09-11 09:33:19
This month, Logitech released their most advanced wireless mouse ever, the Logitech MX Anywhere 2 Wireless Mobile Mouse. The mouse features something marketed as dual-connectivity, which in layman's terms means that the Logitech MX Anywhere 2 Wireless Mob...
Bottom line After spending a number of days using the Logitech MX Anywhere 2 mouse we are happy with the highly versatile little mouse that can work on pretty much any surface and can easily switch between devices. The small size allows it to slip into your pocket, b...
0%
gottabemobile.com
Updated:
2015-09-11 09:33:19
Logitech has released a new generation of its flagship desktop mouse and mobile mouse. The MX Master was just recently released, while the new MX Anywhere 2 mobile mouse is brand spankin' new, and we got the chance to try it out for ourselves.Logitech has...
0%
techgage.com
Updated:
2015-09-16 02:24:59
Logitech's latest mouse came out of nowhere last week, and so did our sample. I've been a fan of Logitech's mobile mice for quite some time, so I was anxious to dig into this one, and see if its $79.99 USD price tag was warranted.Yes, that's $79.99 for a...
Bottom line As I said in the intro, the MX Anywhere 2 is an $80 mouse. That's a price that'd be a bit hard to stomach for most desktop mice, so to see that price tag strapped to a mobile one is something else. That's 2.5x more than the Wireless Mouse M320, and $20 le...
0%
slashgear.com
Updated:
2015-09-25 03:24:09
Logitech has been on a roll with wireless mice lately, resurrecting the MX Master name for its excellent flagship peripheral, and now following that with the MX Anywhere 2 Wireless Mobile Mouse for travelers. Buffing the rough edges from the original Wire...
0%
wegotserved.com
Updated:
2015-12-06 09:03:48
A fantastic, portable mouse with superb features and great battery life. The Logitech MX Anywhere 2 is easy to carry around and lets you use your devices the way you want anywhere.The Logitech MX Anywhere 2 Mouse arrives with us shortly after the release...
Bottom line The MX Anywhere 2 does not come cheap but the build quality is great, it has a decent number of buttons and features for a non-gaming mouse and with Darkfield and multi-device connectivity it becomes a great asset – on the desktop and on the move. The...
90%
musicphotolife.com
Updated:
2015-12-19 08:34:20
Logitech has made mice for office productivity a little more advanced with the MX Anywhere 2. Hint: you only need one mouse for all your computing devices.The new MX Anywhere 2 may have all the usual features most pricey mice have: a 4-way scroll wheel, 2...
Bottom line With the MX Anywhere 2, I can conveniently connect the mouse to multiple portable devices without having to re-pair frequently. It is a perfect companion to the multi-device K480 or K810 Bluetooth keyboards. The Logitech MX Anywhere 2 mouse sells for S$12...
100%
techarp.com
Updated:
2016-04-03 20:21:39
Logitech is a Swiss company with a long history of producing some of the best accessories for the PC. They started with the computer mouse, and naturally diversified into keyboards, webcams and speakers. Today, we will take a look at the Logitech MX Anywh...
Bottom line For a relatively small mouse, the Logitech MX Anywhere 2 packs a ton of smart features. It supports both WiFi and Bluetooth connectivity, which includes the ability to pair with up to 3 different computers or devices.Logitech MX Anywhere 2 Wireless Mouse...
0%
newatlas.com
Updated:
2016-04-03 20:21:39
Despite the rise of touchscreens, for many people the humble mouse remains the primary computing input device, requiring the right amount of comfort and precision for the user. Just as with tools in the garage or utensils in the kitchen, quality makes a b...
Bottom line Logitech understands that modern consumers own multiple devices for entertainment and/or productivity. The MX Anywhere 2 mouse caters to the masses by providing cross-platform compatibility and Bluetooth connectivity with up to three separate devices. Thi...
0%
Brand Image Article code product Stock Price from
Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI Logitech M720 mouse Office Right-hand RF Wireless + Bluetooth Optical 1000 DPI
(show image)
910-004791 M720 Triathlon Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004857 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004878 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004825 G403 Prodigy Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Mechanical 1000 DPI Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Mechanical 1000 DPI
(show image)
910-004909 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Wired/Wireless Gaming mouse Right-hand RF Wireless Optical 12000 DPI
(show image)
910-004818 G403 Prodigy Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming mouse Ambidextrous RF Wireless Optical 12000 DPI
(show image)
910-004608 G900 Chaos Spectrum Professional-Grade Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G502 Proteus Spectrum RGB Tunable Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004618 G502 Proteus Spectrum RGB Tunable Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004531 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI:
Disclaimer