location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Value , grey keyboard PS/2 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Keyboard, grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967567-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:01:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Logitech Value , grey keyboard PS/2 Gray :
The short editorial description of Logitech Value , grey keyboard PS/2 Gray

Logitech Value Keyboard, grey, 104 keys
More>>>
Logitech Value , grey keyboard PS/2 Gray:
The official marketing text of Logitech Value , grey keyboard PS/2 Gray as supplied by the manufacturer

The Value Keyboard from Logitech has everything necessary to get the job done right the first time around. This 104 key model is very durable, and has a spill-proof and shock resistant design that is guaranteed to add years of life to this product. The extra secure key caps ensure maximum durability, and the convenient plug and play feature makes it ready to use just minutes after having it out of the box.

Short summary description Logitech Value , grey keyboard PS/2 Gray:
This short summary of the Logitech Value , grey keyboard PS/2 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Value Keyboard, grey, Wired, PS/2, Gray

Long summary description Logitech Value , grey keyboard PS/2 Gray:
This is an auto-generated long summary of Logitech Value , grey keyboard PS/2 Gray based on the first three specs of the first five spec groups.

Logitech Value Keyboard, grey. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 104. Product color: Gray

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard number of keys
104
Design
Product color *
Gray
System requirements
Minimum system requirements
IBM PS/2
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Windows 3.1, 95, 98, NT, 4.0, XP
I/O ports
6 pin mini-DIN (PS/2)
Brand Image Article code product Stock Price from
Logitech Internet Pro keyboard PS/2 QWERTY White Logitech Internet Pro keyboard PS/2 QWERTY White
(show image)
967448-1100 Internet Pro Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Internet Navigator™ keyboard USB + PS/2 Logitech Internet Navigator™ keyboard USB + PS/2
(show image)
967448-0100/1100 Internet Navigator™ Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Media keyboard USB + PS/2 Black Logitech Media keyboard USB + PS/2 Black
(show image)
967559-0123 Media Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Rechargeable Desktop, 5pk, white keyboard Mouse included RF Wireless QWERTY Logitech Cordless Rechargeable Desktop, 5pk, white keyboard Mouse included RF Wireless QWERTY
(show image)
967495-0123?KIT Cordless Rechargeable Desktop, 5pk, white 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless QWERTY White
(show image)
967495-0100 Cordless Rechargeable Desktop 0.00
(excl. VAT)
0 (incl. VAT)