location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1704FPT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1704FPT-AS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17" LCD TFT
  • - 1280 x 1024 pixels
  • - 12 ms 300 cd/m² 500:1
Long product name DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver :
The short editorial description of DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver

17" (1280 x 1024), 300cd/m2, 500:1, 12ms, 16.2 m, 5 x USB 2.0, 1 x VGA, 1 x DVI-D, 5.8 kg
More>>>
DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver:
The official marketing text of DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver as supplied by the manufacturer

Ultra-thin bezel
Enhance the viewing experience with the 18mm bezel design while freeing up desk space.

Viewing flexibility
Panel swivel, tilt and pivot results in easy adjustments and the flexibility to reduce scrolling.

Height-adjustable stand
With 130mm of height adjustment (110mm on 1505FP), each user can adjust the display to his/her exact comfort level and so reduce eye and neck strain.

Detachable panel mechanism
Quick-release tool-less design allows for easy wall mounting or transportation.

USB ports
With 4 USB 2.0 ports, (2 located on the side of the display), the UltraSharp gives users convenient access points to connect devices such as keyboards, digital cameras, secondary hard drives and printers.

AS500 sound bar (optional)
Add multimedia capability to UltraSharp displays with the AS500. Fourteen watts total output (2 channels) helps deliver excellent audio performance. AS500 is powered from the display and includes 2 headphone jacks.

Short summary description DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver:
This short summary of the DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp 1704FPT, 17", 1280 x 1024 pixels, LCD, LCD, 12 ms, Gray, Silver

Long summary description DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver:
This is an auto-generated long summary of DELL UltraSharp 1704FPT computer monitor 17" 1280 x 1024 pixels LCD Gray, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp 1704FPT. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Gray, Silver

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
12 ms
Supported graphics resolutions
1280 x 1024 (SXGA)
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.264 x 0.264 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Gray, Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
Yes
DVI-D ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
Power
Power consumption (max)
65 W
Weight & dimensions
Width (with stand)
14.8" (376 mm)
Depth (with stand)
8.43" (214 mm)
Height (with stand)
20.2" (512 mm)
Weight (with stand)
12.8 lbs (5.8 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Power management
Yes
Thin Client
Thin client installed
No