location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-MVX35i + WD-H30.5 + TL-H30.5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9541A007/KIT
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2 MP CCD 1/3.4"
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 2.5"
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD :
The short editorial description of Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD

DM-MVX35i + WD-H30.5 + TL-H30.5
More>>>
Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD:
The official marketing text of Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD as supplied by the manufacturer

1/3.4" 2.2 Megapixel CCD
DIGIC DV & RGB Primary Colour Filter
10x optical (200x combined) zoom
PictBridge & Print/Share button
Image Stabilizer
Super Night Mode
Ring Light adapter
High-res 16:9 mode
Stills & MPEG4 to SD/MMC Card
USB 2.0 HS & FireWire



Direct great footage. Shoot great photos. Re-live great moments.




Purity of design
From the moment it slips into your palm, the compact MVX35i will slip into your life. This super-stylish extension of your imagination does so much more than simply record. Beneath the lustrous metallic coat lies 2.2 Megapixel power in waiting: both superb quality digital video and a fully featured digital still camera, with an abundant array of advanced features normally reserved for single-purpose devices.

Clear vision
2.2 Megapixel resolution guarantees unsurpassed video clarity and also lays the foundation for photos printable up to 15 x 21cm at superb photo quality.

True & Natural
The MVX35i produces what our engineers call emotional colours - bluer skies, greener grass and attractive, healthy skin tones. As a starting point, an RGB primary colour filter does away with image-degrading signal-conversion for truer, more natural colours. To perform the complex algorithms necessary to then record these, all key processing and memory requirements are combined onto a purpose-built DIGIC DV chip. During simultaneous video/still capture, video and stills processing follow two discrete paths.

Optics
60 years of Canon precision optics heritage are built into the superbly specified 10x optical (200x combined) zoom lens. Remarkable f1.8/2.5 performance means you capture maximum available light, assuring crisp, clear and clean images from one frame corner to the other – even in low light conditions.

Direct print
A Print/Share button delivers what it promises: immediate, PC-free direct printing to any PictBridge compatible or Canon photo printer, or effortless file transfers to your computer.

Light up
A powerful mini-video light let you shoot full colour even in zero light conditions, while the Ring Light adaptor eliminates harsh shadows when shooting close up.

MPEG4
Easily share clips across the internet after shooting MPEG4 files direct to SD or MMC memory cards. Depending on memory card capacity, up to 60 minutes of QVGA or QQVGA formats can be recorded straight to card or copied to card from DV tape.

Get connected
A USB 2.0 HS connector allows transfer of DV footage for real time streaming, fast dubbing, editing and retouching, direct printing and easy high-speed file transfer of still images and video files from the camcorder's memory card.

Short summary description Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD:
This short summary of the Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DM-MVX35i + WD-H30.5 + TL-H30.5, 2.2 MP, CCD, 1/3.4", 2.5", LCD, 16.6 oz (470 g)

Long summary description Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD:
This is an auto-generated long summary of Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD based on the first three specs of the first five spec groups.

Canon DM-MVX35i + WD-H30.5 + TL-H30.5. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 1/3.4". Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.7 - 470 mm. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 2.5", Display: LCD. Battery technology: Lithium-Ion (Li-Ion)

Image sensor
Total megapixels *
2.2 MP
Sensor type *
CCD
Optical sensor size *
1/3.4"
Lens system
Focal length range
4.7 - 470 mm
Optical zoom *
10x
Digital zoom *
200x
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
2.5"
Display
LCD
Display
Display resolution
211000
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
2.09" (53 mm)
Depth
4.21" (107 mm)
Height
3.98" (101 mm)
Weight *
16.6 oz (470 g)
Other features
Lens system
4.7 - 470 mm, f1.8, 200x, 10x
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:53
Uk has collected 4 expert reviews for Canon DM-MVX35i + WD-H30.5 + TL-H30.5 2.2 MP CCD and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
T3.com
Updated:
2017-03-01 06:59:53
MiniDV camcorders are the comfy slippers of the electronics world. New technologies come and go, but rarely do they have an effect on the staid whirring of tape inside their champagne plastic cases. So it comes as no surprise that the MVX35i has the...
Good Great MiniDV footage. Built-in video light and flash. Light and small.
Bad Rubbish MPEG-4 video clips. Style-free plastic casing.
Bottom line Great MiniDV footage. Built-in video light and flash. Light and small.
60%
Zdnet.com.au
Updated:
2017-03-01 06:59:53
Upside: At 470g, the MVX35i is equipped with an RGB primary colour filter which claims to perform in a similar fashion as the colour filtration systems on professional 3CCD systems. This would undoubtedly put the MVX35i on a higher video quality platea...
0%
Brand Image Article code product Stock Price from
Canon MVX100i + Battery + Case 1.33 MP CCD Canon MVX100i + Battery + Case 1.33 MP CCD
(show image)
8531A011 MVX100i + Battery + Case 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX100i Promo + GRATIS Accessoire Kit 1.33 MP CCD Canon MVX100i Promo + GRATIS Accessoire Kit 1.33 MP CCD
(show image)
8531A014 MVX100i Promo + GRATIS Accessoire Kit 0.00
(excl. VAT)
0 (incl. VAT)