location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 10x42L IS WP binocular Porro II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10x42L IS WP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0155B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803048186 show
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2018 23:39:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon 10x42L IS WP binocular Porro II Black :
The short editorial description of Canon 10x42L IS WP binocular Porro II Black

10x42L IS WP, Porro II Prism, 1030g
More>>>
Canon 10x42L IS WP binocular Porro II Black:
The official marketing text of Canon 10x42L IS WP binocular Porro II Black as supplied by the manufacturer

Professional lens quality… for binoculars.

Protecting Canon’s finest quality L-series lenses with a robust, water-proof housing, the 10x42L IS WP binoculars provide unrivalled clarity, and stabilized field scoping performance.

- L-lens quality - the very finest in precision optics.
- Optical Image Stabilizer.
- Rugged waterproof construction.
- 10x Magnification.
- Extremely large 4.2mm exit pupil.
- Anti-fog technology.
- 16mm Long Eye Relief.
- Wide 65° angle of view.

Professional power
The 10x42L IS WP binoculars are the first from Canon to be engraved with the hallowed red L-series ring: a mark until now reserved for Canon’s finest professional photographic lenses; the pinnacle of Canon’s 60 year heritage in precision optics design and manufacture.

Raising optical performance standards, the binoculars feature 2 Ultra-low Dispersion glass (UD) lens elements on each side. Developed by Canon, these elements are effective in eliminating chromatic aberration - the rainbow-like distortion that affects lesser quality binoculars. The result is super bright, high contrast, 10x magnification viewing clarity.

Stay steady
To suppress vibrations caused by viewing hand-held, on moving vehicles or boats, the 10x42L IS WP binoculars include Canon’s Vari-Angle Prism (VAP) Image Stabilizer (IS). Tiny gyros detect the slightest movements, while a microprocessor controls a special prism to correct the refraction angle of incoming light.

All-weather
Designed to survive the toughest outdoor conditions, the 10x42L IS WP binoculars are fully waterproof. The design incorporates a distinctive easy-grip for wet conditions, and a robust rubber coating to withstand all your adventures.

Anti-fog
To prevent fogging on internal lens elements caused by the ingress of moisture, all exterior surfaces are treated with a special metallic coating. This works in concert with special O-rings and use of waterproof adhesives on all external contact points to prevent water molecules permeating the outside casing.

Precision optics
All the lens element surfaces are treated with Canon’s Super Spectra coatings. These ensure vivid high contrast images with accurate colour balance by eliminating unwanted internal reflections that cause ‘ghosting’ (secondary images) and ‘flare’ (low contrast, washed out images). The exceptionally large 4.2mm exit pupil allows a bright field of view in low light conditions.

Comfortable
Every aspect of the 10x42L IS WP binoculars is designed around viewing comfort. A wide 65° angle of view gets plenty of horizon into view, while a 16mm Long Eye Relief minimises vignetting (or the ‘tunnel effect’) that can affect prescription glasses wearers. A correction lock prevents unintentional dioptric correction errors, and the extending eye-cups can be rotated for customised fitting.

Short summary description Canon 10x42L IS WP binocular Porro II Black:
This short summary of the Canon 10x42L IS WP binocular Porro II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 10x42L IS WP, Porro II, 10x, 1.65" (4.2 cm), Waterproof, Black, 2.45 lbs (1.11 kg)

Long summary description Canon 10x42L IS WP binocular Porro II Black:
This is an auto-generated long summary of Canon 10x42L IS WP binocular Porro II Black based on the first three specs of the first five spec groups.

Canon 10x42L IS WP. Magnification: 10x, Objective diameter: 1.65" (4.2 cm), Prism type: Porro II. Battery type: AA. Width: 5.39" (137 mm), Depth: 3.36" (85.4 mm), Height: 6.92" (175.8 mm)

Performance
Prism type *
Porro II
Product color *
Black
Exit pupil *
0.165" (4.2 mm)
Real field of view
6.5°
Apparent field of view
65°
Field of view (at 1000 m) *
4488.2" (114 m)
Closest focusing distance
98.4" (2.5 m)
Eye relief *
0.63" (1.6 cm)
Image stabilizer
Yes
Waterproof *
Yes
Magnification *
10x
Objective diameter *
1.65" (4.2 cm)
Performance
Diopter compensation (±)
3
Objective lens structure (elements/groups)
4/3
Power
Battery type
AA
Battery operated
Yes
Weight & dimensions
Width
5.39" (137 mm)
Depth
3.36" (85.4 mm)
Height
6.92" (175.8 mm)
Weight
2.45 lbs (1.11 kg)
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:49:17
Uk has collected 2 expert reviews for Canon 10x42L IS WP binocular Porro II Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Canon 10x30 IS binocular Porro Black Canon 10x30 IS binocular Porro Black
(show image)
2897A004 10x30 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 15X50 binocular Porro II Canon IS 15X50 binocular Porro II
(show image)
4625A004 Binocular IS 15X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 18X50 binocular Porro II Black Canon IS 18X50 binocular Porro II Black
(show image)
4624A004 Binocular IS 18X50 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)