location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Mobile 2.5" Hard Drive 80GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25059
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 GB 2.5"
  • - USB 2.0
  • - Black
Guarantee: 2 years manufacturers warranty free helpdesk support
Long product name Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black :
The short editorial description of Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black

Classic Mobile 2.5" Hard Drive 80GB USB 2.0
More>>>
Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black:
The official marketing text of Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black as supplied by the manufacturer

The most cost-effective mobile hard drive solution!
It's all about Gigabytes. Programs and data take up more and more storage space. The need for adding storage to your notebook or PC is more present than ever. Freecom now offers the perfect upgrade: the Classic Mobile 2.5" Hard Drive, a no-nonsense external hard drive. No need to open your PC: just plug the Classic Hard Drive in the USB port (USB 2.0 or 1.1) and you instantly have a substantial increase in
storage space. The future is simple!

Key features:
- Fast, low noise external mobile USB-2 hard drive.
- Buspowered, no AC adapter needed.
- The easiest way to add and manage extra storage capacity to your
notebook or computer.
- Hot swappable, no need to turn off your computer.
- No device ID's or terminations to worry about.
- High quality, sleek design, only 128x72x12mm, easy to take with
you.
- Aluminium heat absorbing enclosure.

Designed for:
- Data storage; use all your data, like business information and digital photos, videos, MP3s and all other files directly from the drive.
- File sharing; share all your important data between computers
and networks.
- Backup; protect all your data against calamity, human errors and
virus infections.
- Archiving; archive all your data and lock up drive for extra data
security.
- Installations; copy all your software on multiple PCs.

Short summary description Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black:
This short summary of the Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic Mobile 2.5" Hard Drive 80GB, 80 GB, 2.5", 2.0, Black

Long summary description Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black:
This is an auto-generated long summary of Freecom Classic Mobile 2.5" Hard Drive 80GB external hard drive Black based on the first three specs of the first five spec groups.

Freecom Classic Mobile 2.5" Hard Drive 80GB. HDD capacity: 80 GB, HDD size: 2.5". USB version: 2.0. Product color: Black

Hard drive
HDD size *
2.5"
HDD capacity *
80 GB
Type
HDD
Storage drive average seek time
13 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product color *
Black
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
2.83" (72 mm)
Depth
5.04" (128 mm)
Weight & dimensions
Height
0.472" (12 mm)
Weight *
12.3 oz (350 g)
Packaging data
Bundled software
Freecom Personal Media Suite
Logistics data
Quantity per pallet
240 pc(s)
Other features
Average latency
4.2 ms
Compatibility
PC
Internal
No
Mac compatibility
No
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium II 233MHz
Minimum RAM
64 MB
Minimum system requirements
CD-ROM
Package dimensions (WxDxH)
5.91 x 8.27 x 3.94" (150 x 210 x 100 mm)
Track to track seek time
3 ms
Compatible operating systems
Windows 98SE/ME/2000/XP
Brand Image Article code product Stock Price from
Freecom Classic Mobile 2.5" Hard Drive 100GB external hard drive Black Freecom Classic Mobile 2.5" Hard Drive 100GB external hard drive Black
(show image)
25060 Classic Mobile 2.5" Hard Drive 100GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic Mobile 2.5" Hard Drive 60GB external hard drive Black Freecom Classic Mobile 2.5" Hard Drive 60GB external hard drive Black
(show image)
25058 Classic Mobile 2.5" Hard Drive 60GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic Mobile 2.5" Hard Drive 40GB external hard drive Black Freecom Classic Mobile 2.5" Hard Drive 40GB external hard drive Black
(show image)
25057 Classic Mobile 2.5" Hard Drive 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)