location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB KVM cable Gray 177.2" (4.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9301B15
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:13
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Belkin Lifetime Warranty
Long product name Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB KVM cable Gray 177.2" (4.5 m) :
The short editorial description of Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB KVM cable Gray 177.2" (4.5 m)

OmniView8482; All-In-One KVM Cable for MATRIX2 Series, 4.5 metre (15ft.), USB
More>>>
Short summary description Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB KVM cable Gray 177.2" (4.5 m):
This short summary of the Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB KVM cable Gray 177.2" (4.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB, 177.2" (4.5 m), Gray, 1 x USB, 1 x HDDB15, 1 x DB25

Long summary description Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB KVM cable Gray 177.2" (4.5 m):
This is an auto-generated long summary of Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB KVM cable Gray 177.2" (4.5 m) based on the first three specs of the first five spec groups.

Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB. Cable length: 177.2" (4.5 m), Product color: Gray. Connector(s): 1 x USB, 1 x HDDB15, 1 x DB25

Brand Image Article code product Stock Price from
Belkin

Belkin Omniview Matrix2 Cable Kit USB 3m KVM cable Gray 118.1" (3 m)
(show image)
F1D9301-10 Omniview Matrix2 Cable Kit USB 3m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Matrix2 Cable Kit USB 1.8m KVM cable Gray 70.9" (1.8 m)
(show image)
F1D9301-06 Omniview Matrix2 Cable Kit USB 1.8m 0.00
(excl. VAT)
0 (incl. VAT)