Neomounts logo

Neomounts FPMA-D1030D-3 monitor mount / stand 18" Desk Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228249
Info modified on:
14 Mar 2024, 18:22:40
Guarantee:
5 year
Long product name Neomounts FPMA-D1030D-3 monitor mount / stand 18" Desk Silver:

Newstar Tilt/Turn/Rotate Triple Desk Mount (clamp) for three 10-18" Monitor Screens, Height Adjustable - Silve

Neomounts FPMA-D1030D-3 monitor mount / stand 18" Desk Silver:

The NewStar desk mount, model FPMA-D1030D-3 is a tilt-, swivel and rotatable desk mount for 3 flat screens up to 18”. This mount is a great choice for space saving placement on desks using a desk clamp.
NewStar's versatile tilt (180°), rotate (180°) and swivel (300°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 0 to 40 centimetres. Depth adjustable from 16 to 55 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.
NewStar FPMA-D1030D-3 has three pivot points and is suitable for screens up to 18" (46 cm). The weight capacity of this product is 8 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.
By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.
All installation material is included with the product.

Short summary description Neomounts FPMA-D1030D-3 monitor mount / stand 18" Desk Silver:

Neomounts FPMA-D1030D-3, 52.9 lbs (24 kg), 10", 18", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver

Long summary description Neomounts FPMA-D1030D-3 monitor mount / stand 18" Desk Silver:

Neomounts FPMA-D1030D-3. Maximum weight capacity: 52.9 lbs (24 kg), Minimum screen size: 10", Maximum screen size: 18", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: 0 - 180°. Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.