location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Bottle 9oz/260ml Natural baby bottle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF621/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010373916 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Natural latch on
  • - Unique comfort petals
  • - Advanced anti-colic valve
  • - Ergonomic shape
  • - Compatibility across the range
  • - Different sizes
  • - Simple to use and clean
  • - This bottle is BPA free*
Long product name Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP) :
The short editorial description of Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP)

1 x 260 ml, 0% BPA, 0 - 12m
More>>>
Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP):
The official marketing text of Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP) as supplied by the manufacturer

The natural way to bottle feed
Avent nipple with petal design
Our new bottle helps to make bottle feeding more natural for your baby and you. The nipple features an innovative petal design for natural latch on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Easy to combine breast and bottle feeding
- Natural latch on due to the wide breast shaped nipple

A more comfortable and contented feed for baby
- Unique comfort petals for an extra soft and flexible nipple

Air goes into the bottle, not baby's tummy
- Advanced anti colic system with innovative twin valve

Easy to hold and grip in any direction
- Ergonomic shape for maximum comfort

Other benefits
- This bottle is BPA free
- Available in different sizes (4oz/125ml and 9oz/260ml)
- Compatible with the Philips AVENT range
- Simple to use and clean, quick and easy assembly

Short summary description Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP):
This short summary of the Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF621/17

Long summary description Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF621/17 feeding bottle 260 ml Blue, White Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF621/17

Natural latch on
Natural latch on

The wide, breast-shaped teat promotes natural latch-on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Unique comfort petals
Unique comfort petals

Petals inside the teat increase softness and flexibility without teat collapse. Your baby will enjoy a more comfortable and contented feed.

Advanced anti-colic valve
Advanced anti-colic valve

Innovative twin valve designed to reduce colic and discomfort by venting air into the bottle and not baby's tummy.

This bottle is BPA free*
This bottle is BPA free*

The Philips Avent Natural bottle is made of BPA-free* material (polypropylene).

Different sizes

The Philips Avent Natural bottle is available in 4 sizes: 2 oz/60 ml, 4 oz/125 ml, 9 oz/260 ml and 11 oz/330 ml. Bottles are available in single and multi packs.

Compatibility across the range
Compatibility across the range

The new Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise using the Natural bottles with Natural feeding teats only.

Ergonomic shape
Ergonomic shape

Due to the unique shape, the bottle is easy to hold and grip in any direction for maximum comfort, even for baby's tiny hands.

Simple to use and clean
Simple to use and clean

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

Technical details
Product color
Blue, White
Bottle capacity *
260 ml
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Country of origin
Indonesia
Technical details
Nipple material
Silicone
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1
Number of nipples included *
1