location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD SE 160 GB, 7200 RPM Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD1600JS-20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 160 GB 7200 RPM Serial ATA II
  • - Storage drive buffer size: 8 MB
  • - 21.2 oz (600 g)
Guarantee: Western Digital Hard Drives (not purchased as part of a retail hard drive kit)
WD Caviar® and WD Protégé® EIDE hard drives carry a Standard Warranty Period of one (1) year. WD Scorpio™, WD Caviar® SE EIDE, and WD Caviar® SE SATA hard drives carry a Standard Warranty Period of three (3) years. WD Raptor™ Enterprise SATA hard drives carry a Standard Warranty Period of five (5) years. Western Digital external hard drives carry a Standard Warranty Period of one (1) year.
Long product name Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II :
The short editorial description of Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II

HD SE 160 GB, 7200 RPM Hard Drive
More>>>
Short summary description Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II:
This short summary of the Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital HD SE 160 GB, 7200 RPM Hard Drive, 160 GB, 7200 RPM, 8 MB, Serial ATA II

Long summary description Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II:
This is an auto-generated long summary of Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II based on the first three specs of the first five spec groups.

Western Digital HD SE 160 GB, 7200 RPM Hard Drive. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA II

Brand Image Article code product Stock Price from
Western Digital

Western Digital Caviar 320GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA
(show image)
WD3200JB-RFB Caviar 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 300GB HDD internal hard drive 10000 RPM 8 MB 3.5" SCSI Seagate Cheetah 300GB HDD internal hard drive 10000 RPM 8 MB 3.5" SCSI
(show image)
ST3300007LC-RFB 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA Seagate Desktop HDD 400GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA
(show image)
ST3400832AS-RFB 400GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Caviar SE 320GB Serial ATA II HDD, 20pk internal hard drive 7200 RPM 8 MB
(show image)
WD3200JS-20PK Caviar SE 320GB Serial ATA II HDD, 20pk 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital HD SE 200GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II
(show image)
WD2000JS-20PK HD SE 200GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DiamondMax 300GB HDD internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/133
(show image)
6L300R0 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Maxtor

Maxtor DiamondMax 10 300GB SATA 16MB 7200rpm 1pk bulk internal hard drive 3.5" Serial ATA
(show image)
6L300S0 DiamondMax 10 300GB SATA 16MB 7200rpm 1pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD WD Barracuda 7200.8 300GB 8MB (ST3300831A) internal hard drive 7200 RPM Ultra-ATA/100 Seagate Desktop HDD WD Barracuda 7200.8 300GB 8MB (ST3300831A) internal hard drive 7200 RPM Ultra-ATA/100
(show image)
ST3300831A-RK WD Barracuda 7200.8 300GB 8MB (ST3300831A) 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WD Caviar SE 7200 RPM 300GB 8 MB EIDE RETAIL (WD3000JB) internal hard drive EIDE/ATA
(show image)
WD3000JB WD Caviar SE 7200 RPM 300GB 8 MB EIDE RETAIL (WD3000JB) 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Deskstar 7K400 400Gb ATA Ultra/133 internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/133
(show image)
0A30228 7K400 400Gb ATA Ultra/133 0.00
(excl. VAT)
0 (incl. VAT)