location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 240Q video servers/encoder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0232-081
Category:
Digitizes analog video signals and sends digital images directly over an IP network, such as a LAN, intranet or Internet. It essentially turns an analog video system into a network video system and enables users to view live images using a Web browser or an application software on any local or remote computer on a network. It allows authorized viewers from different locations to simultaneously access images from the same analog camera(s), as well as network cameras if they are added to the system.
Video Servers/Encoders Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 240Q video servers/encoder :
The short editorial description of Axis 240Q video servers/encoder

Includes 10 pcs of AXIS 240Q Blade in a bulk pack. No manuals are included.
More>>>
Short summary description Axis 240Q video servers/encoder:
This short summary of the Axis 240Q video servers/encoder data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 240Q, CPU: ETRAX 100LX 32bit, 32 MB, 8 MB, 704 x 480 pixels, Pentium III CPU 500 MHz, 128 MB

Long summary description Axis 240Q video servers/encoder:
This is an auto-generated long summary of Axis 240Q video servers/encoder based on the first three specs of the first five spec groups.

Axis 240Q. Built-in processor: CPU: ETRAX 100LX 32bit, Internal memory: 32 MB, Flash memory: 8 MB. Safety: EN60950, Certification: EMC: CE compliant according to: EN550022/1998 Class B, EN550024/1998, EN61000-3-2: 2000,.... Supported network protocols: HTTP, HTTPS, SSL/TLS, TCP, SMTP, FTP, DHCP, UPnP, ARP, DNS, DynDNS, SOCKS. Power consumption (typical): 8 W, Power requirements: 7 - 20 V DC. Dimensions (WxDxH): 6.1 x 5.51 x 1.65" (155 x 140 x 42 mm), Weight: 19 oz (540 g)

Brand Image Article code product Stock Price from
Axis

Axis 0238-011 video servers/encoder
(show image)
0238-011 0238-011 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 282A Bare Board Video video servers/encoder
(show image)
0238-001 282A Bare Board Video 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 0237-011 video servers/encoder
(show image)
0237-011 0237-011 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 282 Bare Board Video video servers/encoder
(show image)
0237-001 282 Bare Board Video 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 240Q video servers/encoder
(show image)
0232-021 240Q 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 241Q video servers/encoder
(show image)
0209-021 241Q 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 250S Blade video servers/encoder
(show image)
0215-001 250S Blade 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)