location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 200d Series - 320 GB, with REV Built-in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33243
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desktop
  • - 2 GHz
  • - 0.25
Guarantee: Two year base warranty. Free upgrade to third year upon customer registration.
Long product name Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB :
The short editorial description of Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB

Iomega NAS 200d Series - 320 GB, with REV Built-in
More>>>
Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB:
The official marketing text of Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB as supplied by the manufacturer

Entry-level Windows-powered network attached storage server.
Features compact desk-side form factor, user removable ('cold-swap') drives and integrated REV™ removable hard drive for high-speed data archiving.

A new method of achieving backup, restore and archiving through a single
hardware device.
Maintain high performance throughput by using diskto-removable-disk (D2RD)
REV technology for archiving.
Store your data on the server or archive your files off-site on the REV™ disks.

The ideal solution for an effective backup system combines removable media with hard drive performance in a simple to use all-in-one networked storage server. Iomega REV™ technology is based on hard drive technology with the added feature of being removable for archiving your data in case of a disaster. By combining REV™ removable technology with NAS, businesses
can achieve the advantage of disk-to-disk performance right through the backup, restore and archiving process.

Short summary description Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB:
This short summary of the Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 200d Series - 320 GB, with REV Built-in, Desktop, 0.25 GB

Long summary description Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB:
This is an auto-generated long summary of Iomega NAS 200d Series - 320 GB, with REV Built-in Desktop 0.25 GB based on the first three specs of the first five spec groups.

Iomega NAS 200d Series - 320 GB, with REV Built-in. Chassis type: Desktop. Processor frequency: 2 GHz. Internal memory: 0.25 GB

Storage
Storage drive capacity *
320 GB
Storage drive interface *
Serial ATA
HDD speed
7200 RPM
RAID levels
0, 1
Drive device, buffer size
8 MB
Drive device, transfer rate
150 MB/s
Processor
Processor frequency *
2 GHz
Memory
Internal memory *
0.25 GB
Design
Chassis type *
Desktop
Software
Bundled software
CA BrightStor ARCserve Backup r11.1 OEM Edition + Disaster Recovery option; Iomega Automatic Backup Pro v3.1; CA eTrust Antivirus for Windows v7.1.
Weight & dimensions
Weight
17.4 lbs (7.9 kg)
Other features
Dimensions (WxDxH)
8.46 x 9.06 x 13.2" (215 x 230 x 335 mm)
I/O ports
1 x Gigabit Ethernet (10/100/1000) 1 x RJ-45 4 x USB 2.0
Storage drive type
2 x SATA
Country Distributor
United Kingdom 1 distributor(s)