Epson logo

Epson AcuLaser CX11N Base Model Laser A4 25 ppm

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100714
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson AcuLaser CX11N Base Model Laser A4 25 ppm:

AcuLaser CX11NF, Scan, copy, print in black and white or colour with one affordable device, 25 ppm in black and 9 ppm in colour

Epson AcuLaser CX11N Base Model Laser A4 25 ppm:

The Epson AcuLaser CX11N series offers small offices and workgroups a total office solution in a single device. The very best in colour printing, colour photocopying and scanning are all available in one compact machine. And all of this is delivered without compromising on quality.
With such an efficient and convenient device, with colourful document template software included, you can print all your business and marketing documents in-house. Thanks to Epson's excellent print quality, even the finest details in your images are reproduced - you can be sure they will have a strong impact.
With an impressive first page out time of 9 seconds in black and white, 17 seconds in colour, printing and copying speeds of 25ppm in black and white and 5ppm in colour, Epson's AcuLaser CX11N series is as fast as other more expensive laser printers and copiers.
The Epson AcuLaser CX11N series is easy to install, use and manage. The large back-lit LCD control panel provides current status, including toner consumption.
With a paper capacity of up to 680 sheets you won't need to keep refilling. Paper output is accessible from all sides, and for easy multi-page copying, faxing and scanning, you can use the built-in automatic document feeder*.
With the handy Push-Scan function you can scan directly to your PC. If you run out of toner, you can still scan and fax your documents.
The reliable Epson AcuLaser CX11N series will integrate seamlessly into your working environment. It is easy to share documents over the network thanks to the Epson Net 10/100 Base Tx Ethernet interface. For simple connection to your PC it is equipped with a Hi-Speed USB (2.0 compatible) interface.

Short summary description Epson AcuLaser CX11N Base Model Laser A4 25 ppm:

Epson AcuLaser CX11N Base Model, Laser, Color printing, Color copying, Color scanning, A4

Long summary description Epson AcuLaser CX11N Base Model Laser A4 25 ppm:

Epson AcuLaser CX11N Base Model. Print technology: Laser, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.