location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C3200 Color 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01153001 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C3200 Color 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 1200 x 600 DPI
  • - A4 12 ppm
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB 200 MHz
Long product name OKI C3200 Color 1200 x 600 DPI A4 :
The short editorial description of OKI C3200 Color 1200 x 600 DPI A4

C3200 GDI-Digital LED colour A4 printer at 12ppm and 20ppm mono-1200x600dpi res-32MB upgr to 288MB
More>>>
Short summary description OKI C3200 Color 1200 x 600 DPI A4:
This short summary of the OKI C3200 Color 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C3200, Color, 1200 x 600 DPI, A4, 12 ppm

Long summary description OKI C3200 Color 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C3200 Color 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI C3200. Color, Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:39:22
Uk has collected 3 expert reviews for OKI C3200 Colour 1200 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 01:39:21
entry-level office colour laser printer: OKIs C3200 is a fast, one-pass, sub-250 desktop colour printer that is ideal for the small to medium sized office - if you can find the space for it, as its a big beastie. It has...
0%
v3.co.uk
Updated:
2011-10-04 01:39:20
Far and away the fastest device in this group test, but at the expense of image quality...
60%
Country Distributor
United Kingdom 1 distributor(s)