location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSM7352SEU
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 52
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16384 entries Switching capacity: 17.6 Gbit/s
Guarantee: NETGEAR Limited lifetime warranty with free basic installation support for
90 days from date of purchase; optional premium support packages available.
Long product name NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports :
The short editorial description of NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports

FSM7352S - ProSafe™ 48 Port Fast Ethernet (10/100) Layer 3 Managed, Stackable Switch With 4 Gigabit Ports
More>>>
NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports:
The official marketing text of NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports as supplied by the manufacturer

NETGEAR’s low-cost, stackable, Fast Ethernet switches deliver maximum throughput and flexibility where you need it — to high-density workgroups at the edge of the network, or in the backbone of small networks. The ProSafe FSM7328S and FSM7352S are managed 24-port and 48-port switches with auto-sensing 10/100 ports and four 10/100/1000 ports. This enables fiber connectivity through four hot-swappable Small Form-factor Pluggable (SFP) gigabit interfaces. The non-blocking design of the switches delivers simultaneous, full wire-speed, low-latency
throughput to all ports. In addition, their 1U rack-mount form factor uses less rack space and provides a lower per-port cost than comparable Fast Ethernet switches.
Dynamic Layer 3 switching ensures reliable routing between VLANs and network segmentation where and when you need it, at no additional cost. Plus, convenient front-panel stacking via standard Gigabit Ethernet interfaces provides expandability to meet your growing network’s needs.
Robust security features include IEEE 802.1x port-based authentication and access control lists, ensuring that only authorized users can access your network. Secure management of the switches is available through Secure Sockets Layer (SSLv3) for the Web GUI and Secured Shell (SSH) for command-line sessions. Additionally, multiple switches can be securely managed via SNMPv3 with NETGEAR’s ProSafe Network Management Software NMS100. For workgroup deployments
in cost-sensitive organizations that require Layer 3 switching, the flexibility of stacking and additional Gigabit capability, NETGEAR’s ProSafe 10/100 Layer 3 Stackable switches deliver the ideal access-edge solution.

Short summary description NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports:
This short summary of the NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z, 1000BASE-T, 100BASE-TX, 10BASE-T, 16384 entries, 17.6 Gbit/s, 1 Gbit/s, 32 MB

Long summary description NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports:
This is an auto-generated long summary of NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 48-Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 52. MAC address table: 16384 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
52
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
17.6 Gbit/s
MAC address table *
16384 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
32 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
CE mark, commercial; CSA certified (CSA 22.2 #950); UL listed (UL 1950)/CUL IEC950/EN60950
Performance
Internal memory
128 MB
Mean time between failures (MTBF)
117747 h
Power
Power consumption (typical)
80 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
95
Weight & dimensions
Weight
7.05 lbs (3.2 kg)
Other features
Latency
80 microseconds for 64-byte frames
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 10.1 x 1.69" (440 x 257 x 43 mm)
I/O ports
- 24 or 48 RJ-45 connectors for 10BASE-T,100BASE-TX (Auto Uplink and auto-negotiate on all ports) - 4 1000Base-T with optional SFP connectors for fiber connection - RS-232 Console Port
Power requirements
100-240VAC/50-60 Hz
Electromagnetic emissions
CE mark, commercial; FCC Part 15 Class A; VCCI Class A; EN 55022 (CISPR 22), Class A; C-Tick
Brand Image Article code product Stock Price from
NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE) NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE)
(show image)
FSM7326PNA FSM7326P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE
(show image)
FSM7352PSNA ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch w/ 4 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports & PoE NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports & PoE
(show image)
FSM7352PSEU ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports & PoE NETGEAR ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports & PoE
(show image)
FSM7352PS ProSafe™ 48 Port 10/100 L3 Managed Stackable Switch with 4 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports
(show image)
FSM726SEU 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GSM7312 NETGEAR GSM7312
(show image)
GSM7312EU GSM7312 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U
(show image)
GSM7324EU ProSafe™ 24 Port Gigabit L3 Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE) NETGEAR FSM7326P Managed L3+ Power over Ethernet (PoE)
(show image)
FSM7326PEU FSM7326P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports NETGEAR ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports
(show image)
FSM750SGE ProSafe™ 48 Port 10/100 L2 Managed Stackable Switch with 2 Gigabit ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)