Nokia logo

Nokia 3230 Red 760 mAh

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86216
Info modified on:
27 Feb 2024, 15:02:20
Long product name Nokia 3230 Red 760 mAh:

Nokia 3230 Red

Short summary description Nokia 3230 Red 760 mAh:

Nokia 3230 Red, 176 x 208 pixels, Red

Long summary description Nokia 3230 Red 760 mAh:

Nokia 3230 Red. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 760 mAh. Product color: Red. Weight: 3.88 oz (110 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.