location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Lifedrive 4GB OS5.4 BT handheld mobile computer 320 x 480 pixels 6.81 oz (193 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lifedrive 4GB OS5.4 BT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1044ML
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
standard (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Palm Lifedrive 4GB OS5.4 BT handheld mobile computer 320 x 480 pixels 6.81 oz (193 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 x 480 pixels
  • - 0.416 GHz
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Palm Lifedrive 4GB OS5.4 BT handheld mobile computer 320 x 480 pixels 6.81 oz (193 g):
This short summary of the Palm Lifedrive 4GB OS5.4 BT handheld mobile computer 320 x 480 pixels 6.81 oz (193 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Lifedrive 4GB OS5.4 BT, 320 x 480 pixels, TFT, 65536 colors, 4 GB, 0.416 GHz, XScale

Long summary description Palm Lifedrive 4GB OS5.4 BT handheld mobile computer 320 x 480 pixels 6.81 oz (193 g):
This is an auto-generated long summary of Palm Lifedrive 4GB OS5.4 BT handheld mobile computer 320 x 480 pixels 6.81 oz (193 g) based on the first three specs of the first five spec groups.

Palm Lifedrive 4GB OS5.4 BT. Display resolution: 320 x 480 pixels. Processor frequency: 0.416 GHz

Country Distributor
United Kingdom 1 distributor(s)