OKI logo

OKI C9600 hdtn Color 1200 x 600 DPI A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56335
Info modified on:
21 Oct 2022, 10:14:07
Long product name OKI C9600 hdtn Color 1200 x 600 DPI A3:

C9600dn - Full colour A4 printing at 36ppm and 40ppm in mono - 1200x600dpi - Standard 512MB, Internal HDD

Short summary description OKI C9600 hdtn Color 1200 x 600 DPI A3:

OKI C9600 hdtn, Color, 1200 x 600 DPI, A3, 40 ppm

Long summary description OKI C9600 hdtn Color 1200 x 600 DPI A3:

OKI C9600 hdtn. Color. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.