location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2600dn Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Inkjet 2600dn Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8110A#ACT N
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 14:44:58
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One yearincludes phone support from Monday to Friday at business hours and express exchange in most countries. Some countries may have slightly different support delivery methods depending on local infrastructure.
More>>>
HP Business Inkjet 2600dn Printer inkjet printer:
The official marketing text of HP Business Inkjet 2600dn Printer inkjet printer as supplied by the manufacturer

High-quality, high-speed business inkjet printing for demanding individuals and small workgroups. The alternative to low-end colour laser printers.

The hp business inkjet printer 2600 series combines high-speed wide-format colour printing with best-in-class network performance

The HP Business Inkjet printer 2600/dn delivers high-performance, high-speed colour printing for individuals and office workgroups with a wide range of printing needs. Easy to set up and use in networks, and suitable for printing high volume at low cost.

by using off axes large- capacity ink cartridges each with their own long-life printhead the hp business inkjet printer 2600 series provide an excellent 2.2 cent b/w and 8.4 cent colour cost per page. It enables the printer for outstanding 15ppm in b/w and 14ppm colour in draft mode, 11ppm b/w and 7.5ppm colour in normal mode combined with a monthly duty cycle of 12,000 pages it perfectly fulfilles customer needs for an fast productive high-volume workgroup office printer based on hp's reliable and robust PCL5C and postscript 3 printer languages.

The hp business inkjet printer 2600 series offers high-performance, wide-format color printing for office workgroups. Best-in-class hp networking means sharing and remote management of this color inkjet printer is as easy as with any networked hp LaserJet printer. The hp business inkjet printer 2600 series is also Internet-enabled, capable of sending and receiving printing e-services such as self-diagnostic services that send automatic email alerts when attention is required. The hp business inkjet printer 2600 series keeps business communications moving with color printing speeds of 11 pages per minute in normal mode and up to 15 pages per minute in draft mode. The creative needs of professionals can be fully expressed through the ability to print on a wide range of media types and sizes up to 13 x 19" with uncompromised print quality. With an affordable price and a low cost per page of 2.2 cents, the hp business inkjet printer 2600 series brings robust, high-quality color printing to your workgroup independent of the size of your business.

Short summary description HP Business Inkjet 2600dn Printer inkjet printer:
This short summary of the HP Business Inkjet 2600dn Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2600dn Printer

Long summary description HP Business Inkjet 2600dn Printer inkjet printer:
This is an auto-generated long summary of HP Business Inkjet 2600dn Printer inkjet printer based on the first three specs of the first five spec groups.

HP Business Inkjet 2600dn Printer

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:15
Uk has collected 3 expert reviews for HP Business Inkjet 2600dn Printer inkjet printer and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 08:07:15
If you need full-bleed A3 colour printing, this printer will cost you less than a colour laser, and produce better results on photos even if it is a little slow.
84%
v3.co.uk
Updated:
2017-03-01 08:07:15
An excellent network-ready workgroup printer capable of high-quality colour output.
0%