location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS VT 30KVA 400V W 4 Batt. Mod.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVT30KH4B4
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W :
The short editorial description of APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W

Smart UPS VT 30KVA 400V W 4 Battery Modules
More>>>
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W:
The official marketing text of APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W as supplied by the manufacturer

Over 10 million installed - now available in three-phase
Smart-UPS VT offers centralized three-phase power protection with the reliability of the award winning Smart-UPS family. Ideal for small data centers, large retail stores, regional offices, and laboratory equipment, the Smart-UPS VT features dual-mains input, automatic bypass, and scalable runtime with hot-swappable batteries for increased availability. Low cost of ownership is achieved through best-in-class efficiency and a reduction in rating of electrical infrastructure - wires, transformers, and generators. APC's Network Management Card with temperature monitoring provides remote monitoring and management through Web/SNMP. Serviceability is greatly enhanced with its user-replaceable batteries and manageable extended run frames. The Smart-UPS VT is the easiest UPS in its class to deploy, manage and maintain.

Short summary description APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W:
This short summary of the APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart UPS VT 30KVA 400V W 4 Batt. Mod., 30 kVA, 24000 W, 58 dB, 11.7 min, 32 min, Black

Long summary description APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W:
This is an auto-generated long summary of APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W based on the first three specs of the first five spec groups.

APC Smart UPS VT 30KVA 400V W 4 Batt. Mod.. Output power capacity: 30 kVA, Output power: 24000 W, Noise level: 58 dB. Typical backup time at full load: 11.7 min, Typical backup time at half load: 32 min. Product color: Black. Weight: 1386.9 lbs (629.1 kg), Package weight: 23.3 oz (660 g). Battery type: VRLA, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals

Features
Output power capacity *
30 kVA
Output power *
24000 W
Emergency Power Off (EPO)
Yes
Noise level
58 dB
Audible alarm(s)
Yes
Battery
Typical backup time at full load
11.7 min
Typical backup time at half load
32 min
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 39366.1" (0 - 999.9 m)
Weight & dimensions
Weight
1386.9 lbs (629.1 kg)
Package weight
23.3 oz (660 g)
Other features
I/O ports
(1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals Hard Wire 5-wire (3PH + N + G)
Battery type
VRLA
Interface
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
22 x 32 x 59" (559 x 813 x 1499 mm)
Nominal output voltage
230 V
Output voltage note
380: 400. 415
Nominal input voltage
400 V
Package dimensions (WxDxH)
22 x 32 x 59" (559 x 813 x 1499 mm)
Brand Image Article code product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS) APC NetShelter Cabinet 19" 42HU uninterruptible power supply (UPS)
(show image)
AR1000A NetShelter Cabinet 19" 42HU 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC ISX Symmetra 8kVA integrated Rack System uninterruptible power supply (UPS) 16 kVA 11200 W APC ISX Symmetra 8kVA integrated Rack System uninterruptible power supply (UPS) 16 kVA 11200 W
(show image)
ISXCR1SY8K16IP14 ISX Symmetra 8kVA integrated Rack System 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 7.5kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 6000 W APC Fully Assembled InfraStruXure System with 7.5kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 6000 W
(show image)
ISXCR1SURT7KIP10 Fully Assembled InfraStruXure System with 7.5kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W
(show image)
ISXCR1SY16K16IP14 Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System, 12kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Outpout uninterruptible power supply (UPS) 8400 W APC Fully Assembled InfraStruXure System, 12kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Outpout uninterruptible power supply (UPS) 8400 W
(show image)
ISXCR1SY12K16IP14 Fully Assembled InfraStruXure System, 12kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Outpout 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)