location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Cordless Desktop 2.4 GHz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967576-0100
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
  • - Black
Long product name Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black :
The short editorial description of Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black

Logitech Office Cordless Desktop 2.4 GHz, US Qwerty
More>>>
Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black:
The official marketing text of Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black as supplied by the manufacturer

The Office Cordless Desktop 2.4 GHz is a high-quality keyboard and mouse combination designed for demanding professionals. Advanced 2.4 GHz wireless technology provides virtually interference-free operation around other cordless devices and WiFi networks. Easy installation is guaranteed on any desktop or notebook PC: simply plug in the encrypted, pre-paired USB mini-receiver and start working - no additional software is required.

The full-size, full-travel keys are ideal for comfortable, high-activity business use, and volume controls plus four productivity hot-keys allow for faster execution. A spill-resistant keyboard design helps protect against coffee mishaps, and the sturdy mouse features an 800 dpi optical sensor for reliable and precise tracking. Plus, an integrated mouse ON/OFF switch and low-battery indicators (on both keyboard and mouse) help you preserve battery life over long weekends and vacations.

Short summary description Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black:
This short summary of the Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Office Cordless Desktop 2.4 GHz, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black:
This is an auto-generated long summary of Logitech Office Cordless Desktop 2.4 GHz keyboard Mouse included RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

Logitech Office Cordless Desktop 2.4 GHz. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product color: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Frequency band
2.4 GHz
Design
Product color *
Black
Material
Plastic
Features
Plug and Play
Yes
Mouse
Mouse included *
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Windows 2000 Windows XP
I/O ports
USB
Brand Image Article code product Stock Price from
Logitech Media keyboard PS/2 QWERTY Black Logitech Media keyboard PS/2 QWERTY Black
(show image)
967560-0100 Media Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Comfort Duo™ keyboard RF Wireless Logitech Cordless Comfort Duo™ keyboard RF Wireless
(show image)
967231-0100 Cordless Comfort Duo™ 0.00
(excl. VAT)
0 (incl. VAT)