location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS 2000VA Rack Mountable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8206
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W :
The short editorial description of Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W

UPS 2000VA, 9 connections, Max 3000VA
More>>>
Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W:
The official marketing text of Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W as supplied by the manufacturer

Professional UPS for 19 inch rack with built in microprocessor Control technique and indication display prevents data loses and disconnections. Create a backup between UPS, computers and other devices which need power. Display and sound indicator give an indication between UPS and power. For protection of your network, fax, phone and ADSL it’s possible to connect your phone jack and network. This UPS supports 9 devices

-DB9 Connection
-Protection for Phone, Fax, Telephone and ADSL.
-9 EURO Power connections
-height: 3U (=5.25inch or 13.4cm)
-Output power: Max 3000VA
-Input Voltage 110VAC,115VAC, 120VAC,220VAC,230VAC or 240VAC
-Output Voltage 110VAC,115VAC, 120VAC,220VAC,230VAC or 240VAC
-Recharge Time 5 Hours to 90% of Full Capicity
-INDICATOR Display for line on , Battery Back-up, AVRprotection,
-Overload and cut-off, Load and battery level.
-Batery protection

Alarm:
-Battery backup Sounding every 3 seconds
-Battery LOW Sounding every second
-Overloud Continue beeping sound
-Provides uninterruptible power source to protect your sensitive electronic equipment, computers
-Protection against power failure, brownouts, spikes, sags(undervoltage), and surges (overvoltage).
-Automatic voltage regulation to stabilize the voltage to your computer
-Provides lightning, transient, overload, and short-circuit protection.
-High Efficiency Using Line Interactive Circuit Topology
-Self-Diagnosis
-Modem/Telephone Line Spike Elimination
-Over-Voltage and Under-Voltage Protection
-Light, Compact, Smart, Elegant, and Reliable
-Output voltage: 230V 5%
-Frequency: 50Hz
-Maintenance Free battery

Short summary description Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W:
This short summary of the Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent UPS 2000VA Rack Mountable, 3 kVA, 300 W, Black, DB9, 220 V, 220 V

Long summary description Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W:
This is an auto-generated long summary of Eminent UPS 2000VA Rack Mountable uninterruptible power supply (UPS) 3 kVA 300 W based on the first three specs of the first five spec groups.

Eminent UPS 2000VA Rack Mountable. Output power capacity: 3 kVA, Output power: 300 W. Product color: Black. Output connections: DB9, Nominal output voltage: 220 V, Nominal input voltage: 220 V

Features
Output power capacity *
3 kVA
Output power *
300 W
Audible alarm(s)
Yes
Design
Product color *
Black
Other features
Output connections
DB9
Nominal output voltage
220 V
Nominal input voltage
220 V
Brand Image Article code product Stock Price from
Sweex

Sweex Manageable UPS 1000 VA uninterruptible power supply (UPS) 1 kVA
(show image)
BC100020 Manageable UPS 1000 VA 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Manageable UPS 800 VA uninterruptible power supply (UPS) 0.8 kVA
(show image)
BC100060 Manageable UPS 800 VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W APC SMART-UPS RT5000VA uninterruptible power supply (UPS) 5 kVA 3500 W
(show image)
SURT5000XLI SMART-UPS RT5000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W
(show image)
SUA1000RMI2U SUA1000RMI2U 0.00
(excl. VAT)
0 (incl. VAT)
APC External Battery 2ExtLife f Smart UPS DP uninterruptible power supply (UPS) APC External Battery 2ExtLife f Smart UPS DP uninterruptible power supply (UPS)
(show image)
SUDPBP2X194 External Battery 2ExtLife f Smart UPS DP 0.00
(excl. VAT)
0 (incl. VAT)
APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W
(show image)
SUA1000I SUA1000I 0.00
(excl. VAT)
0 (incl. VAT)
APC SU1400RMXLI3U uninterruptible power supply (UPS) 1.4 kVA 1050 W APC SU1400RMXLI3U uninterruptible power supply (UPS) 1.4 kVA 1050 W
(show image)
SU1400RMXLI3U SU1400RMXLI3U 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W
(show image)
SU5000RMI5U SmartUPS 5000RM 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, GR uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, GR uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-GR BackUPS ES 350, GR 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART-UPS 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W APC SMART-UPS 620VA uninterruptible power supply (UPS) 0.62 kVA 390 W
(show image)
SU620INET SMART-UPS 620VA 0.00
(excl. VAT)
0 (incl. VAT)