location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canyon Check ‘Canyon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-WCAM21
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Canyon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canyon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:35:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 480 pixels 15 fps
  • - Interface: USB 1.1
  • - Black
Guarantee: 24 month
Long product name Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels :
The short editorial description of Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels

100K Webcam with blue LED & Rubber coating WITH CLIP
More>>>
Short summary description Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels:
This short summary of the Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black, 640 x 480 pixels, 15 fps, USB 1.1, Black, CMOS, 1.76 oz (50 g)

Long summary description Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels:
This is an auto-generated long summary of Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Canyon Web Camera (100KpixelM CMOS, 640X480, USB 1.1) Black. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 15 fps. Interface: USB 1.1, Product color: Black, Sensor type: CMOS. Weight: 1.76 oz (50 g). Package weight: 6.7 oz (190 g). Quantity per box: 40 pc(s)

Brand Image Article code product Stock Price from
Targus USB 2.0 webcam 800 x 600 pixels Silver Targus USB 2.0 webcam 800 x 600 pixels Silver
(show image)
AVC02EU USB 2.0 Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon Web Camera (1.3M) Black/Silver webcam 1.3 MP 1280 x 960 pixels USB 2.0 Black, Silver
(show image)
CN-WCAM313 Web Camera (1.3M) Black/Silver 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon Web Camera (0.3 MPixels) Black/Silver webcam 0.3 MP 800 x 600 pixels USB 2.0
(show image)
CN-WCAM33 Web Camera (0.3 MPixels) Black/Silver 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon Web Camera (300KpixelM CMOS, 640X480, USB 1.1) Black webcam 0.3 MP 640 x 480 pixels
(show image)
CN-WCAM23 Web Camera (300KpixelM CMOS, 640X480, USB 1.1) Black 0.00
(excl. VAT)
0 (incl. VAT)