location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent Wireless Antenna 24dBi network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Antenna 24dBi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8058
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Eminent Wireless Antenna 24dBi network antenna :
The short editorial description of Eminent Wireless Antenna 24dBi network antenna

WIRELESS GRID-ANTENNA 24DBI/50 OHM / 8 GRADEN BEAM (-3DB).
More>>>
Eminent Wireless Antenna 24dBi network antenna:
The official marketing text of Eminent Wireless Antenna 24dBi network antenna as supplied by the manufacturer

Wireless Antenna for increased range up to 4 to 5 kilometer

The grid is galvanized and powder coated for durability and aesthetics.
-24dBi Gain
-50 ohm impedance
-8 degree Beam width (-3dB)
-grid dimensions 57cm x 95cm
-N connector (female)

Short summary description Eminent Wireless Antenna 24dBi network antenna:
This short summary of the Eminent Wireless Antenna 24dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent Wireless Antenna 24dBi, 24 dBi

Long summary description Eminent Wireless Antenna 24dBi network antenna:
This is an auto-generated long summary of Eminent Wireless Antenna 24dBi network antenna based on the first three specs of the first five spec groups.

Eminent Wireless Antenna 24dBi. Antenna gain level (max): 24 dBi

Performance
Antenna gain level (max) *
24 dBi
Brand Image Article code product Stock Price from
Eminent Wireless Antenne Flat Panel 5dBi network antenna Eminent Wireless Antenne Flat Panel 5dBi network antenna
(show image)
8061 Wireless Antenne Flat Panel 5dBi 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE J8441A network antenna Omni-directional antenna 5 dBi
(show image)
J8441A J8441A 0.00
(excl. VAT)
0 (incl. VAT)
HP 2 dBi Indoor Diversity Antenna network antenna HP 2 dBi Indoor Diversity Antenna network antenna
(show image)
J8442A 2 dBi Indoor Diversity Antenna 0.00
(excl. VAT)
0 (incl. VAT)
HP 7 dBi Indoor / Outdoor Directional Antenna network antenna HP 7 dBi Indoor / Outdoor Directional Antenna network antenna
(show image)
J8443A 7 dBi Indoor / Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE J8444A network antenna Omni-directional antenna RP-SMA 8 dBi
(show image)
J8444A J8444A 0.00
(excl. VAT)
0 (incl. VAT)
HP 11 dBi Indoor / Outdoor Wide Angle Directional Antenna network antenna HP 11 dBi Indoor / Outdoor Wide Angle Directional Antenna network antenna
(show image)
J8446A 11 dBi Indoor / Outdoor Wide Angle Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
HP 14 dBi Yagi Antenna network antenna HP 14 dBi Yagi Antenna network antenna
(show image)
J8448A 14 dBi Yagi Antenna 0.00
(excl. VAT)
0 (incl. VAT)