Eminent logo

Eminent (WGRT04) Specs E-Tech Router 7431 wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210824
Info modified on:
04 Apr 2019, 04:59:32
Long product name Eminent (WGRT04) Specs E-Tech Router 7431 wireless router:

Specs E-Tech Router 7431(802.11g+b)

Eminent (WGRT04) Specs E-Tech Router 7431 wireless router:

With the Wireless E-Tech ADSL/Cable router you can share your DSL or Cable Internet
Connection with multiple computers without any cable at high speed!

Supports all common DSL and Cable Internet protocols. Very easy to
install. Extensively configurable for all your needs and wishes. Built-
in wireless access point and 4 ports 10/100Mbps switch. Built-in DHCP
server.

Built-in wireless access point 54Mbps, 128bit encryption
Downwards compatible with Wireless 11Mbps
Supports DHCP, PPPoE and
PPTP/VPN
IPSec VPN pass-through
Log function with automatic sending
e-mail
Static and Dynamic routing table
Supports Virtual Server
(Local Server Mapping)
Supports blocking access to user-defined
websites
Supports DDNS
Support Wireless MAC address filtering
Outdoor range up to 250 meter, indoor range up to 40 meter
Compatible
with Windows, Linux and Apple Mac
Supports Netmeeting, PCAnywhere,
ICQ, Quake 2, Quake III, Diablo, Kali, Need for Speed and much more!
Switch with 4 ports 10/100Mbps
1 WAN UTP-port 10/100Mbps for
cablemodem or ADSL modem
Easy to configure with any web browser
Supports DHCP client for WAN port
Supports DHCP-server for LAN
Supports changing MAC address
Metal housing
Drivers for Mac OS9, Mac
OSX, Linux, Windows 98, 98SE, ME, NT4, 2000, XP, 2003

Short summary description Eminent (WGRT04) Specs E-Tech Router 7431 wireless router:

Eminent (WGRT04) Specs E-Tech Router 7431, DHCP, PPPoE, PPTP/VPN, IPSec VPN, OSX, Linux, Windows 98, 98SE, ME, NT4, 2000, XP, 2003, Mac, 0.1 Gbit/s, 100 Mbit/s, 1 Mbit/s, 24 Mbit/s

Long summary description Eminent (WGRT04) Specs E-Tech Router 7431 wireless router:

Eminent (WGRT04) Specs E-Tech Router 7431. VPN support: DHCP, PPPoE, PPTP/VPN, IPSec VPN. Compatible operating systems: OSX, Linux, Windows 98, 98SE, ME, NT4, 2000, XP, 2003, Mac, Maximum data transfer rate: 0.1 Gbit/s, Data transfer rate: 100 Mbit/s

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.