location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX5021 2.1 powered audio system
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX5021E
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Altec Lansing’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels :
The short editorial description of Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels

MX5021 2.1 powered audio system
More>>>
Short summary description Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels:
This short summary of the Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing MX5021 2.1 powered audio system, 2.1 channels, 90 W, 80 dB, 15.7 x 12.2 x 8.66" (398 x 310 x 220 mm)

Long summary description Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels:
This is an auto-generated long summary of Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels based on the first three specs of the first five spec groups.

Altec Lansing MX5021 2.1 powered audio system. Audio output channels: 2.1 channels, RMS rated power: 90 W. Signal-to-Noise Ratio (SNR): 80 dB. Subwoofer dimensions (WxHxD): 15.7 x 12.2 x 8.66" (398 x 310 x 220 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:31:58
Uk has collected 10 expert reviews for Altec Lansing MX5021 2.1 powered audio system speaker set 90 W 2.1 channels and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 08:40:11
A multimedia speaker system that produces good results when listening to an MP3 player, watching a movie or playing video games, but could have benefited from a larger subwoofer.
Good Looks good when grilles removed, good sound quality, excellent treble reproduction...
Bad Speakers not very sturdy, Massive sub box, lack of bass response, sub not magnetically shielded The Final Word A multimedia speaker system that produces good results when listening to an MP3 player, watching a movie or playing video games, but could ha...
Bottom line A multimedia speaker system that produces good results when listening to an MP3 player, watching a movie or playing video games, but could have benefited from a larger subwoofer.
70%
smh.com.au
Updated:
2011-11-06 08:40:14
Altec Lansing MX5021. If youre looking for something thats better than the dodgy tin cans supplied with your PC, the Altec Lansing MX5021 might be the go. This set is designed for listening to music and watching the odd DVD rather t...
80%
atomicmpc.com.au
Updated:
2011-11-06 08:40:16
Its hard to appreciate good speakers if youve never owned a set, or the set you do own is of the dinky multimedia variety that barely qualifies as an electronic device, let alone a product youd pay money for. If you happen to fall into one of these...
80%
bonafidereviews.com
Updated:
2011-07-30 02:31:42
With a heritage stretching back to the Post-War era, Altec Lansing has always been first and foremost a speaker company. Though their focus has turned to PC speakers and personal audio, Altec has never forgotten its big system hi-fi days. The THX cert...
0%
Thetechlounge.com
Updated:
2011-07-30 02:31:45
The MX 5021 is a serious audio system manufactured by a serious audio company: Altec Lansing. For those of you not familiar with Altec Lansing, it was founded May 1, 1941 when All Technical Products Company merged with the Lansing Manufacturing Company...
Good Great sound, Quality looks and feel, Second input for additional audio devices, Great controls for the wired controller, Wireless remote control, Also available in white...
Bad Not cheap, Volume level can sometimes jump a bit with the remote, Satellites can be a bit tipsy when not mounted, Only 5 LEDs for display level...
Bottom line Altec Lansing is one of, if not the largest budget PC speaker manufacturers in the U.S., so I wasnt entirely sure of what to expect going in to this review. The MX5021 speakers certainly dont come cheap with a price tag of about $150, so I expected t...
0%
neoseeker.com
Updated:
2011-07-30 02:31:55
Altec Lansing is always a company at work, new product lines appear on the shelves almost overnight and often they are designed with a specific user base in mind. During the past year Altec Lansing has started to fall out of the high end market, drivi...
Bottom line The MX5021 is a system to be reckoned with, accurate sound reproduction, revised drivers and some new inclusions that many have been asking for over the past years. The system shows a really well refined image when out of the box compared to other Alt...
0%
slcentral.com
Updated:
2011-07-30 02:31:58
Looking to to get some decent sounds and maybe bring the house down? Then maybe you should read our review on the The MX5021s are definitely in the house when it comes to booming sound. . The MX5021s are definitely in the house when it comes to b...
0%