location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW 48x32x48 Max Drive IDE int
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P7042
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:30:14
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year Limited - Customer carry-in exchange.
Long product name Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal :
The short editorial description of Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal

CD-RW 48x32x48 Max Drive IDE int
More>>>
Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal:
The official marketing text of Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal as supplied by the manufacturer

This 48X/32X/48X Max CD-RW Drive can write and read CD-RW and CD-Recordable (CD-R) discs, and can read mass-produced stamped CDs. CDs created with this drive are compatible with Multi-Read CD-ROM and DVD-ROM drives that can read CD-RW discs and other media, and with older non-Multi-Read CD-ROM drives that can read only CD-R and CD-ROM discs.

The drive can write to a CD-R disc at up to 48 times the standard CD-ROM speed, recording data at up to 7200 KB 1 per second. At this rate, the drive can record an 80-minute CD-R disc in a little more than three minutes. The drive writes to CD-RW and CD-R discs at different speeds. The drive can write to an ultra-speed CD-RW disc at up to 32 times the standard CD-ROM speed, recording data at up to 4800 KB per second. At this rate, the drive can record an 80-minute CD-RW disc in less than four minutes. The drive can also read data at up to 48 times the standard CD-ROM speed.

This drive incorporates EasyWrite technology. EasyWrite is an open industry standard created to make CD-RW easier to use. Benefits include background formatting and physical defect management by the drive.

Short summary description Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal:
This short summary of the Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo CD-RW 48x32x48 Max Drive IDE int, 2 MB, 48x, 32x, 48x, 100 ms, 8 - 80%

Long summary description Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal:
This is an auto-generated long summary of Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo CD-RW 48x32x48 Max Drive IDE int. Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Access time: 100 ms. Weight: 2.2 lbs (1 kg)

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
Reading speed
CD read speed *
48x
Access time
Access time
100 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
2.2 lbs (1 kg)
Other features
Media types supported
CD-ROM, CD-R, CD-RW
I/O ports
1 x ATA-33 - 40 pin IDC
Dimensions (WxDxH)
5.87 x 7.28 x 1.65" (149 x 185 x 42 mm)
Compatible operating systems
Microsoft Windows Me/Windows 2000/Windows XP