location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB Travel with UltraNav - UK English keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Travel Keyboard with UltraNav - UK English
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P9493
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 23:42:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo USB Travel with UltraNav - UK English keyboard Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - TrackPoint & UltraNav
  • - Black
Guarantee: 1 year Limited – customer carry-in exchange.
Long product name Lenovo USB Travel with UltraNav - UK English keyboard Black :
The short editorial description of Lenovo USB Travel with UltraNav - UK English keyboard Black

USB Travel Keyboard with UltraNav - UK English
More>>>
Lenovo USB Travel with UltraNav - UK English keyboard Black:
The official marketing text of Lenovo USB Travel with UltraNav - UK English keyboard Black as supplied by the manufacturer

The USB Travel Keyboard with UltraNav is compact and lightweight (only 22-mm thick) and includes its own carrying case. The external keyboard enables features such as ThinkPad speaker volume, external monitor control, brightness, system sleep, and suspend (on supported ThinkPad systems). The USB Travel Keyboard with UltraNav also features the Business Black color on a unique industrial design.

Short summary description Lenovo USB Travel with UltraNav - UK English keyboard Black:
This short summary of the Lenovo USB Travel with UltraNav - UK English keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB Travel Keyboard with UltraNav - UK English, Wired, USB, Black

Long summary description Lenovo USB Travel with UltraNav - UK English keyboard Black:
This is an auto-generated long summary of Lenovo USB Travel with UltraNav - UK English keyboard Black based on the first three specs of the first five spec groups.

Lenovo USB Travel Keyboard with UltraNav - UK English. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 87. Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
TrackPoint & UltraNav
Keyboard number of keys
87
Design
Product color *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
12.4 x 8.66 x 0.866" (315 x 220 x 22 mm)
Keyboard weight
18.7 oz (530 g)
Brand Image Article code product Stock Price from
Lenovo 31P9507 keyboard USB Black Lenovo 31P9507 keyboard USB Black
(show image)
31P9507 31P9507 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo USB Travel with UltraNav - Arabic keyboard Black Lenovo USB Travel with UltraNav - Arabic keyboard Black
(show image)
31P9504 USB Travel Keyboard with UltraNav - Arabic 0.00
(excl. VAT)
0 (incl. VAT)