location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMVROTATEBRKT mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMVROTATEBRKT Bracket Accessory - enables Vertical PDU Installation with Rear-Facing Outlets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMVROTATEBRKT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332147271 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:21:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMVROTATEBRKT mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Set of brackets enables vertical PDU placement with outlets facing the rear in button-mount equipped racks
  • - Rear facing outlets enhance airflow and equipment cabling access
  • - Toolless mounting supported
Guarantee: 5-year limited
Long product name Tripp Lite PDUMVROTATEBRKT mounting kit Black :
The short editorial description of Tripp Lite PDUMVROTATEBRKT mounting kit Black

Bracket Accessory - enables Vertical PDU Installation with Rear-Facing Outlets
More>>>
Tripp Lite PDUMVROTATEBRKT mounting kit Black:
The official marketing text of Tripp Lite PDUMVROTATEBRKT mounting kit Black as supplied by the manufacturer

PDUMVROTATEBRKT enables toolless installation of select PDUs in 0U vertical orientation with rear-facing outlets to facilitate better rack front-to-rear airflow and equipment access. Pair of brackets with installation buttons snap into the accessory mounting rails in equipped racks. Each bracket accepts a PDU button mount that snaps into place to securely hold a PDU as it distributes power to your rack enclosure.

Compatible with PDU1415, PDU1420T, PDU40TDUAL, PDUV15, PDUV20, PDUV30HV, PDUMV15, PDUMV20, PDUMV40, PDUMV30, PDUMV20HV, PDUMV30HV, PDUMV15NET, PDUMV20NET, PDUMV30NET, PDUMV20HVNET, PDUMV30HVNET and other PDUs referencing this accessory.

Short summary description Tripp Lite PDUMVROTATEBRKT mounting kit Black:
This short summary of the Tripp Lite PDUMVROTATEBRKT mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMVROTATEBRKT, Black

Long summary description Tripp Lite PDUMVROTATEBRKT mounting kit Black:
This is an auto-generated long summary of Tripp Lite PDUMVROTATEBRKT mounting kit Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMVROTATEBRKT. Product color: Black

Technical details
Product color *
Black
Country of origin
China
Compatibility
Tripp Lite PDU1415, PDU1420T, PDU40TDUAL, PDUV15, PDUV20, PDUV30HV, PDUMV15, PDUMV20, PDUMV40, PDUMV30, PDUMV20HV, PDUMV30HV, PDUMV15NET, PDUMV20NET, PDUMV30NET, PDUMV20HVNET, PDUMV30HVNET
Weight & dimensions
Weight
2.12 oz (60 g)
Width
2.32" (59 mm)
Depth
1.65" (42 mm)
Height
2.61" (66.4 mm)
Packaging data
Package width
3.65" (92.7 mm)
Packaging data
Package depth
2.1" (53.3 mm)
Package height
2.7" (68.6 mm)
Package weight
4.94 oz (140 g)
Logistics data
Master (outer) case width
11.7" (297.2 mm)
Master (outer) case length
9.5" (241.3 mm)
Master (outer) case height
6.25" (158.8 mm)
Master (outer) case weight
7.65 lbs (3.47 kg)
Quantity per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332147278
Harmonized System (HS) code
8302.50.0000
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)