location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iLV300 Value Data/Video Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P9864
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1000 ANSI lumens
  • - Lamp 3000 h
  • - 2000:1
Long product name Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens :
The short editorial description of Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens

iLV300 Value Data/Video Proj
More>>>
Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens:
The official marketing text of Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens as supplied by the manufacturer

The new and improved IBM iLV300 Value Data/video Projector is an affordable product to meet a variety of projector needs in the conference room, boardroom, classroom, and even on the road. Mobile and corporate customers who demand high-quality presentations will appreciate this state-of-the-art projector.

Short summary description Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens:
This short summary of the Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo iLV300 Value Data/Video Projector, 1000 ANSI lumens, 2000:1, 59.1 - 393.7" (1.5 - 10 m), Lamp, 3000 h, SHP

Long summary description Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens:
This is an auto-generated long summary of Lenovo iLV300 Value Data/Video Projector data projector 1000 ANSI lumens based on the first three specs of the first five spec groups.

Lenovo iLV300 Value Data/Video Projector. Projector brightness: 1000 ANSI lumens, Contrast ratio (typical): 2000:1, Projection distance: 59.1 - 393.7" (1.5 - 10 m). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: SHP. Weight: 6.83 lbs (3.1 kg). Aspect ratio: 4:3, 16:9, Dimensions (WxDxH): 9.8 x 12.5 x 4.17" (249 x 318 x 106 mm), Power requirements: 100 to 240 volts, 200 to 240 volts at 50 Hz to 60 Hz

Projector
Projection distance
59.1 - 393.7" (1.5 - 10 m)
Projector brightness *
1000 ANSI lumens
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
SHP
Lamp power
150 W
Multimedia
Number of built-in speakers
1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight *
6.83 lbs (3.1 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
9.8 x 12.5 x 4.17" (249 x 318 x 106 mm)
Power requirements
100 to 240 volts, 200 to 240 volts at 50 Hz to 60 Hz
Resolution
800 x 600 pixels
Compatibility
ThinkPad; ThinkCentre (NetVista) Systems
Mounting
UL tested/listed ceiling mount with minimum capacity of 15.5 kg