location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis LOS 108 washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOS 108
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LOS108
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 12:35:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ignis LOS 108 washing machine Front-load 11 lbs (5 kg) 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 11 lbs (5 kg) 1000 RPM White
  • - Hygiene/anti-allergy, Black
  • - Spin-drying class: C
  • - 43 L
More>>>
Short summary description Ignis LOS 108 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:
This short summary of the Ignis LOS 108 washing machine Front-load 11 lbs (5 kg) 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis LOS 108, Front-load, 11 lbs (5 kg), C, 1000 RPM, White

Long summary description Ignis LOS 108 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:
This is an auto-generated long summary of Ignis LOS 108 washing machine Front-load 11 lbs (5 kg) 1000 RPM White based on the first three specs of the first five spec groups.

Ignis LOS 108. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 23.6" (599 mm), Depth: 16.4" (416 mm), Height: 33.3" (845 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Door opening angle
150°
Performance
Drum capacity *
11 lbs (5 kg)
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
15
Cycle time (max)
150 min
Washing programs *
Hygiene/anti-allergy, Black
Power
Energy consumption washing per cycle
0.95 kWh
Water consumption per cycle *
43 L
Weight & dimensions
Width
23.6" (599 mm)
Depth
16.4" (416 mm)
Height
33.3" (845 mm)
Weight
141.1 lbs (64 kg)
Other features
Washing class
A
Brand Image Article code product Stock Price from
Ignis

Ignis IGT 6100 IT washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
IGT 6100 IT IGT 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)